United Technologies Corporation Stack Light Module 98BB-E1

Description
FLASHING STROBE LIGHT TYPE 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL 1638 APPROVAL 12 VDC OPERATING VOLTAGE NEMA 4X ENCLOSURE XENON LAMP TYPE 0.5 AMPERE OPERATING CURRENT BLUE LENS COLOR 65 FPM FLASH RATE 300000 CD LIGHT INTENSITY ADAPTABEACON BRAND BASE MATERIAL HIGH IMPACT PLASTIC LAMP LIFE 3000 HR APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL MOUNTING PANEL/CONDUIT LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 98 MODEL
Datasheet
Description
FLASHING STROBE LIGHT TYPE 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL 1638 APPROVAL 12 VDC OPERATING VOLTAGE NEMA 4X ENCLOSURE XENON LAMP TYPE 0.5 AMPERE OPERATING CURRENT BLUE LENS COLOR 65 FPM FLASH RATE 300000 CD LIGHT INTENSITY ADAPTABEACON BRAND BASE MATERIAL HIGH IMPACT PLASTIC LAMP LIFE 3000 HR APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL MOUNTING PANEL/CONDUIT LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 98 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 98BB-E1 - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
98BB-E1
Stack Light Module 98BB-E1
FLASHING STROBE LIGHT TYPE 4-9/32 INCH DIA X 4-7/32 INCH H SIZE UL 1638 APPROVAL 12 VDC OPERATING VOLTAGE NEMA 4X ENCLOSURE XENON LAMP TYPE 0.5 AMPERE OPERATING CURRENT BLUE LENS COLOR 65 FPM FLASH RATE 300000 CD LIGHT INTENSITY ADAPTABEACON BRAND BASE MATERIAL HIGH IMPACT PLASTIC LAMP LIFE 3000 HR APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL MOUNTING PANEL/CONDUIT LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 98 MODEL
  • FLASHING STROBE LIGHT TYPE
  • 4-9/32 INCH DIA X 4-7/32 INCH H SIZE
  • UL 1638 APPROVAL
  • 12 VDC OPERATING VOLTAGE
  • NEMA 4X ENCLOSURE
  • XENON LAMP TYPE
  • 0.5 AMPERE OPERATING CURRENT
  • BLUE LENS COLOR
  • 65 FPM FLASH RATE
  • 300000 CD LIGHT INTENSITY
  • ADAPTABEACON BRAND
  • BASE MATERIAL HIGH IMPACT PLASTIC
  • LAMP LIFE 3000 HR
  • APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL
  • MOUNTING PANEL/CONDUIT
  • LENS TYPE FRESNEL
  • TEMPERATURE RATING -31 TO 150 DEG F
  • 98 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 98BB-E1
Product Name Stack Light Module
Agency Approvals UL
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Multi-Gas Detector Alarm Safety Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
90mm Industrial Beacon 90 mm Beacon - 855BS-S24RH4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Color Red
View Details
Sounder Beacons - 104154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
Color Amber; Amber
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details