United Technologies Corporation Strobe/Flashing Light Unit 97G-MP

Description
FLASH STROBE LIGHT TYPE POLYCARBONATE LENS MATERIAL 8-1/16 INCH DIA X 7-3/16 INCH H SIZE UL APPROVAL 72 TO 125 VDC OPERATING VOLTAGE COMMERCIAL, CRANE, FORK LIFT, HEAVY DUTY, INDOOR/OUTDOOR, INDUSTRIAL, VEHICULAR APPLICATION 3/4 INCH CONDUIT MOUNTING XENON LAMP TYPE 0.2 AMPERE OPERATING CURRENT GREEN LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3000 HR LENS TYPE FRESNEL TRIGGER AND TIMING CIRCUIT INCLUDED WITH DOME FACING UP 97 MODEL
Datasheet
Description
FLASH STROBE LIGHT TYPE POLYCARBONATE LENS MATERIAL 8-1/16 INCH DIA X 7-3/16 INCH H SIZE UL APPROVAL 72 TO 125 VDC OPERATING VOLTAGE COMMERCIAL, CRANE, FORK LIFT, HEAVY DUTY, INDOOR/OUTDOOR, INDUSTRIAL, VEHICULAR APPLICATION 3/4 INCH CONDUIT MOUNTING XENON LAMP TYPE 0.2 AMPERE OPERATING CURRENT GREEN LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3000 HR LENS TYPE FRESNEL TRIGGER AND TIMING CIRCUIT INCLUDED WITH DOME FACING UP 97 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 97G-MP - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
97G-MP
Strobe/Flashing Light Unit 97G-MP
FLASH STROBE LIGHT TYPE POLYCARBONATE LENS MATERIAL 8-1/16 INCH DIA X 7-3/16 INCH H SIZE UL APPROVAL 72 TO 125 VDC OPERATING VOLTAGE COMMERCIAL, CRANE, FORK LIFT, HEAVY DUTY, INDOOR/OUTDOOR, INDUSTRIAL, VEHICULAR APPLICATION 3/4 INCH CONDUIT MOUNTING XENON LAMP TYPE 0.2 AMPERE OPERATING CURRENT GREEN LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3000 HR LENS TYPE FRESNEL TRIGGER AND TIMING CIRCUIT INCLUDED WITH DOME FACING UP 97 MODEL
  • FLASH STROBE LIGHT TYPE
  • POLYCARBONATE LENS MATERIAL
  • 8-1/16 INCH DIA X 7-3/16 INCH H SIZE
  • UL APPROVAL
  • 72 TO 125 VDC OPERATING VOLTAGE
  • COMMERCIAL, CRANE, FORK LIFT, HEAVY DUTY, INDOOR/OUTDOOR, INDUSTRIAL, VEHICULAR APPLICATION
  • 3/4 INCH CONDUIT MOUNTING
  • XENON LAMP TYPE
  • 0.2 AMPERE OPERATING CURRENT
  • GREEN LENS COLOR
  • 65 FPM FLASH RATE
  • 800000 CD LIGHT INTENSITY
  • ADAPTABEACON[R] BRAND
  • LAMP LIFE 3000 HR
  • LENS TYPE FRESNEL
  • TRIGGER AND TIMING CIRCUIT INCLUDED
  • WITH DOME FACING UP
  • 97 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 97G-MP
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Features Outdoor Rated
Agency Approvals UL
Visual Indicators Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 24V DC Industrial Horn - 855H-BCD24BDR5 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
Color Amber
View Details
Industrial Strobe Siren -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
154XSTHI and 154XST-024*-CN Hazardous Location Supervised Strobe Warning Lights - 154XSTHI - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pipe
Agency Approvals UL; UL Fire
Visual Indicators Strobe
View Details
Sounder Beacons - 199184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Steady, Flashing
Color Red; Amber; Green; Green, Red, Amber
View Details