United Technologies Corporation Stack Light Module 97DFR-EK

Description
DOUBLE FLASHING STROBE LIGHT TYPE 8-1/16 INCH DIA X 7-3/16 INCH H SIZE UL 1638, CUL APPROVAL 12 TO 48 VDC OPERATING VOLTAGE XENON LAMP TYPE 1.2 AMPERE OPERATING CURRENT RED LENS COLOR 50 DFPM FLASH RATE 1100000 CD LIGHT INTENSITY ADAPTABEACON BRAND BASE MATERIAL CAST LAMP LIFE 3000 HR APPLICATION INDOOR/OUTDOOR MOUNTING 3/4 INCH PANEL/CONDUIT LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 97 MODEL
Datasheet
Description
DOUBLE FLASHING STROBE LIGHT TYPE 8-1/16 INCH DIA X 7-3/16 INCH H SIZE UL 1638, CUL APPROVAL 12 TO 48 VDC OPERATING VOLTAGE XENON LAMP TYPE 1.2 AMPERE OPERATING CURRENT RED LENS COLOR 50 DFPM FLASH RATE 1100000 CD LIGHT INTENSITY ADAPTABEACON BRAND BASE MATERIAL CAST LAMP LIFE 3000 HR APPLICATION INDOOR/OUTDOOR MOUNTING 3/4 INCH PANEL/CONDUIT LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 97 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 97DFR-EK - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
97DFR-EK
Stack Light Module 97DFR-EK
DOUBLE FLASHING STROBE LIGHT TYPE 8-1/16 INCH DIA X 7-3/16 INCH H SIZE UL 1638, CUL APPROVAL 12 TO 48 VDC OPERATING VOLTAGE XENON LAMP TYPE 1.2 AMPERE OPERATING CURRENT RED LENS COLOR 50 DFPM FLASH RATE 1100000 CD LIGHT INTENSITY ADAPTABEACON BRAND BASE MATERIAL CAST LAMP LIFE 3000 HR APPLICATION INDOOR/OUTDOOR MOUNTING 3/4 INCH PANEL/CONDUIT LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 97 MODEL
  • DOUBLE FLASHING STROBE LIGHT TYPE
  • 8-1/16 INCH DIA X 7-3/16 INCH H SIZE
  • UL 1638, CUL APPROVAL
  • 12 TO 48 VDC OPERATING VOLTAGE
  • XENON LAMP TYPE
  • 1.2 AMPERE OPERATING CURRENT
  • RED LENS COLOR
  • 50 DFPM FLASH RATE
  • 1100000 CD LIGHT INTENSITY
  • ADAPTABEACON BRAND
  • BASE MATERIAL CAST
  • LAMP LIFE 3000 HR
  • APPLICATION INDOOR/OUTDOOR
  • MOUNTING 3/4 INCH PANEL/CONDUIT
  • LENS TYPE FRESNEL
  • TEMPERATURE RATING -31 TO 150 DEG F
  • 97 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 97DFR-EK
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
CO2 Storage Safety 3 Alarm Horn Strobe Lights -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
24XST Explosion-Proof Supervised Strobe Lights - 24XST-024R-MOD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pendant,Ceiling,Wall
Features Explosion Proof
Agency Approvals UL; ULC; CSFM,Marine,UL,cUL
View Details
Sounder Beacons - 1974731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Fixed
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details