The 120mm Industrial Beacon, part number 855BM-S24RH5, from Allen-Bradley / Rockwell Automation is designed for industrial signaling applications. This beacon features a rotating halogen light and operates at a full voltage of 24V AC/DC. It is suitable for surface mounting, making it versatile for various installation environments. The amber color of the light provides clear visibility, which is essential for signaling in industrial settings. This product is built for reliability and performance, making it a suitable choice for engineers looking for effective signaling solutions in their projects.
Round 120 mm Beacon, Surface Mount, Standard, 24V AC/DC Full Voltage, Rotating Halogen, Amber
| Allen-Bradley / Rockwell Automation | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 855BM-S24RH5 |
| Product Name | 120mm Industrial Beacon 120 mm Beacon |
| Color | Amber |