United Technologies CorporationStrobe/Flashing Light Unit97DFM-EK
Description
DOUBLE FLASH STROBE LIGHT TYPE
POLYCARBONATE LENS MATERIAL
8-1/16 INCH DIA X 7-3/16 INCH H SIZE
UL APPROVAL
12 TO 48 VDC OPERATING VOLTAGE
COMMERCIAL, CRANE, FORK LIFT, HEAVY DUTY, INDOOR/OUTDOOR, INDUSTRIAL, VEHICULAR APPLICATION
3/4 INCH CONDUIT MOUNTING
XENON LAMP TYPE
1.2 AMPERE OPERATING CURRENT
MAGENTA LENS COLOR
50 DOUBLE FPM FLASH RATE
800000 CD LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 3000 HR
LENS TYPE FRESNEL
TRIGGER AND TIMING CIRCUIT INCLUDED
WITH DOME FACING UP
97 MODEL
United Technologies Corporation
Done
Datasheet
Description
DOUBLE FLASH STROBE LIGHT TYPE
POLYCARBONATE LENS MATERIAL
8-1/16 INCH DIA X 7-3/16 INCH H SIZE
UL APPROVAL
12 TO 48 VDC OPERATING VOLTAGE
COMMERCIAL, CRANE, FORK LIFT, HEAVY DUTY, INDOOR/OUTDOOR, INDUSTRIAL, VEHICULAR APPLICATION
3/4 INCH CONDUIT MOUNTING
XENON LAMP TYPE
1.2 AMPERE OPERATING CURRENT
MAGENTA LENS COLOR
50 DOUBLE FPM FLASH RATE
800000 CD LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 3000 HR
LENS TYPE FRESNEL
TRIGGER AND TIMING CIRCUIT INCLUDED
WITH DOME FACING UP
97 MODEL
DOUBLE FLASH STROBE LIGHT TYPE
POLYCARBONATE LENS MATERIAL
8-1/16 INCH DIA X 7-3/16 INCH H SIZE
UL APPROVAL
12 TO 48 VDC OPERATING VOLTAGE
COMMERCIAL, CRANE, FORK LIFT, HEAVY DUTY, INDOOR/OUTDOOR, INDUSTRIAL, VEHICULAR APPLICATION
3/4 INCH CONDUIT MOUNTING
XENON LAMP TYPE
1.2 AMPERE OPERATING CURRENT
MAGENTA LENS COLOR
50 DOUBLE FPM FLASH RATE
800000 CD LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 3000 HR
LENS TYPE FRESNEL
TRIGGER AND TIMING CIRCUIT INCLUDED
WITH DOME FACING UP
97 MODEL
DOUBLE FLASH STROBE LIGHT TYPE
POLYCARBONATE LENS MATERIAL
8-1/16 INCH DIA X 7-3/16 INCH H SIZE
UL APPROVAL
12 TO 48 VDC OPERATING VOLTAGE
COMMERCIAL, CRANE, FORK LIFT, HEAVY DUTY, INDOOR/OUTDOOR, INDUSTRIAL, VEHICULAR APPLICATION
3/4 INCH CONDUIT MOUNTING
XENON LAMP TYPE
1.2 AMPERE OPERATING CURRENT
MAGENTA LENS COLOR
50 DOUBLE FPM FLASH RATE
800000 CD LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 3000 HR
LENS TYPE FRESNEL
TRIGGER AND TIMING CIRCUIT INCLUDED
WITH DOME FACING UP
97 MODEL
Supplier's Site
Datasheet
Technical Specifications
United Technologies Corporation
Product Category
Warning Lights
Product Number
97DFM-EK
Product Name
Strobe/Flashing Light Unit
Mounting
Conduit
Features
Outdoor Rated
Agency Approvals
UL
Visual Indicators
Strobe
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems