United Technologies Corporation Stack Light Module 97DFA-EK

Description
DOUBLE FLASHING STROBE LIGHT TYPE 8-1/16 INCH DIA X 7-3/16 INCH H SIZE UL 1638, CUL APPROVAL 12 TO 48 VDC OPERATING VOLTAGE XENON LAMP TYPE 1.2 AMPERE OPERATING CURRENT AMBER LENS COLOR 50 DFPM FLASH RATE 1100000 CD LIGHT INTENSITY ADAPTABEACON BRAND BASE MATERIAL CAST LAMP LIFE 3000 HR APPLICATION INDOOR/OUTDOOR MOUNTING 3/4 INCH PANEL/CONDUIT LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 97 MODEL
Datasheet
Description
DOUBLE FLASHING STROBE LIGHT TYPE 8-1/16 INCH DIA X 7-3/16 INCH H SIZE UL 1638, CUL APPROVAL 12 TO 48 VDC OPERATING VOLTAGE XENON LAMP TYPE 1.2 AMPERE OPERATING CURRENT AMBER LENS COLOR 50 DFPM FLASH RATE 1100000 CD LIGHT INTENSITY ADAPTABEACON BRAND BASE MATERIAL CAST LAMP LIFE 3000 HR APPLICATION INDOOR/OUTDOOR MOUNTING 3/4 INCH PANEL/CONDUIT LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 97 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 97DFA-EK - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
97DFA-EK
Stack Light Module 97DFA-EK
DOUBLE FLASHING STROBE LIGHT TYPE 8-1/16 INCH DIA X 7-3/16 INCH H SIZE UL 1638, CUL APPROVAL 12 TO 48 VDC OPERATING VOLTAGE XENON LAMP TYPE 1.2 AMPERE OPERATING CURRENT AMBER LENS COLOR 50 DFPM FLASH RATE 1100000 CD LIGHT INTENSITY ADAPTABEACON BRAND BASE MATERIAL CAST LAMP LIFE 3000 HR APPLICATION INDOOR/OUTDOOR MOUNTING 3/4 INCH PANEL/CONDUIT LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 97 MODEL
  • DOUBLE FLASHING STROBE LIGHT TYPE
  • 8-1/16 INCH DIA X 7-3/16 INCH H SIZE
  • UL 1638, CUL APPROVAL
  • 12 TO 48 VDC OPERATING VOLTAGE
  • XENON LAMP TYPE
  • 1.2 AMPERE OPERATING CURRENT
  • AMBER LENS COLOR
  • 50 DFPM FLASH RATE
  • 1100000 CD LIGHT INTENSITY
  • ADAPTABEACON BRAND
  • BASE MATERIAL CAST
  • LAMP LIFE 3000 HR
  • APPLICATION INDOOR/OUTDOOR
  • MOUNTING 3/4 INCH PANEL/CONDUIT
  • LENS TYPE FRESNEL
  • TEMPERATURE RATING -31 TO 150 DEG F
  • 97 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 97DFA-EK
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

Single Sensor CO2 Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Beacons - 1879648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Stud mount, surface mount
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details