United Technologies Corporation Stack Light Module 94PLEDMR120A

Description
STEADY PLUS SEVEN FLASH PATTERN LIGHT TYPE 8-1/4 INCH DIA X 7-3/4 INCH H SIZE UL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X, IP66 ENCLOSURE LED LAMP TYPE 0.25 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL RED LENS COLOR POLARIS[TM] BRAND BASE MATERIAL GRAY CAST LAMP LIFE 148000 HR APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL MOUNTING 3/4 INCH NPT THREADED CONDUIT LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 94 MODEL
Datasheet
Description
STEADY PLUS SEVEN FLASH PATTERN LIGHT TYPE 8-1/4 INCH DIA X 7-3/4 INCH H SIZE UL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X, IP66 ENCLOSURE LED LAMP TYPE 0.25 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL RED LENS COLOR POLARIS[TM] BRAND BASE MATERIAL GRAY CAST LAMP LIFE 148000 HR APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL MOUNTING 3/4 INCH NPT THREADED CONDUIT LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 94 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 94PLEDMR120A - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
94PLEDMR120A
Stack Light Module 94PLEDMR120A
STEADY PLUS SEVEN FLASH PATTERN LIGHT TYPE 8-1/4 INCH DIA X 7-3/4 INCH H SIZE UL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X, IP66 ENCLOSURE LED LAMP TYPE 0.25 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL RED LENS COLOR POLARIS[TM] BRAND BASE MATERIAL GRAY CAST LAMP LIFE 148000 HR APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL MOUNTING 3/4 INCH NPT THREADED CONDUIT LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 94 MODEL
  • STEADY PLUS SEVEN FLASH PATTERN LIGHT TYPE
  • 8-1/4 INCH DIA X 7-3/4 INCH H SIZE
  • UL APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • NEMA 4X, IP66 ENCLOSURE
  • LED LAMP TYPE
  • 0.25 AMPERE OPERATING CURRENT
  • POLYCARBONATE LENS MATERIAL
  • RED LENS COLOR
  • POLARIS[TM] BRAND
  • BASE MATERIAL GRAY CAST
  • LAMP LIFE 148000 HR
  • APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL
  • MOUNTING 3/4 INCH NPT THREADED CONDUIT
  • LENS TYPE FRESNEL
  • TEMPERATURE RATING -31 TO 150 DEG F
  • 94 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 94PLEDMR120A
Product Name Stack Light Module
Agency Approvals UL
Unlock Full Specs
to access all available technical data

Similar Products

Beacons - 104055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
Color Amber; Amber
View Details
Fixed Multi-Gas Detector Alarm Safety Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Industrial Horn 230V AC Industrial Horn - 855H-BCA20BDR3 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details