United Technologies Corporation Strobe/Flashing Light Unit 94DDV2B-G1

Description
HIGH PROFILE FLASH STROBE LIGHT TYPE POLYCARBONATE LENS, CLEAR POLYCARBONATE DOME MATERIAL 8-1/6 INCH DIA X 7-7/8 INCH H SIZE UL APPROVAL 24 VDC OPERATING VOLTAGE COMMERCIAL, HAZARDOUS LOCATION, HEAVY DUTY, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION 3/4 INCH NPT CONDUIT MOUNTING NEMA 4X ENCLOSURE XENON LAMP TYPE 1.2 AMPERE OPERATING CURRENT BLUE LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3000 HR LENS TYPE FRESNEL POLARIZED DIODE TRIGGER AND TIMING CIRCUIT INCLUDED WITH LENS FACING UP, 18 INCH WIRE LEAD 94DDV2 MODEL
Datasheet
Description
HIGH PROFILE FLASH STROBE LIGHT TYPE POLYCARBONATE LENS, CLEAR POLYCARBONATE DOME MATERIAL 8-1/6 INCH DIA X 7-7/8 INCH H SIZE UL APPROVAL 24 VDC OPERATING VOLTAGE COMMERCIAL, HAZARDOUS LOCATION, HEAVY DUTY, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION 3/4 INCH NPT CONDUIT MOUNTING NEMA 4X ENCLOSURE XENON LAMP TYPE 1.2 AMPERE OPERATING CURRENT BLUE LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3000 HR LENS TYPE FRESNEL POLARIZED DIODE TRIGGER AND TIMING CIRCUIT INCLUDED WITH LENS FACING UP, 18 INCH WIRE LEAD 94DDV2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 94DDV2B-G1 - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
94DDV2B-G1
Strobe/Flashing Light Unit 94DDV2B-G1
HIGH PROFILE FLASH STROBE LIGHT TYPE POLYCARBONATE LENS, CLEAR POLYCARBONATE DOME MATERIAL 8-1/6 INCH DIA X 7-7/8 INCH H SIZE UL APPROVAL 24 VDC OPERATING VOLTAGE COMMERCIAL, HAZARDOUS LOCATION, HEAVY DUTY, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION 3/4 INCH NPT CONDUIT MOUNTING NEMA 4X ENCLOSURE XENON LAMP TYPE 1.2 AMPERE OPERATING CURRENT BLUE LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 3000 HR LENS TYPE FRESNEL POLARIZED DIODE TRIGGER AND TIMING CIRCUIT INCLUDED WITH LENS FACING UP, 18 INCH WIRE LEAD 94DDV2 MODEL
  • HIGH PROFILE FLASH STROBE LIGHT TYPE
  • POLYCARBONATE LENS, CLEAR POLYCARBONATE DOME MATERIAL
  • 8-1/6 INCH DIA X 7-7/8 INCH H SIZE
  • UL APPROVAL
  • 24 VDC OPERATING VOLTAGE
  • COMMERCIAL, HAZARDOUS LOCATION, HEAVY DUTY, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION
  • 3/4 INCH NPT CONDUIT MOUNTING
  • NEMA 4X ENCLOSURE
  • XENON LAMP TYPE
  • 1.2 AMPERE OPERATING CURRENT
  • BLUE LENS COLOR
  • 65 FPM FLASH RATE
  • 800000 CD LIGHT INTENSITY
  • ADAPTABEACON[R] BRAND
  • LAMP LIFE 3000 HR
  • LENS TYPE FRESNEL
  • POLARIZED DIODE
  • TRIGGER AND TIMING CIRCUIT INCLUDED
  • WITH LENS FACING UP, 18 INCH WIRE LEAD
  • 94DDV2 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 94DDV2B-G1
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Features Outdoor Rated
Agency Approvals UL
Visual Indicators Strobe
Unlock Full Specs
to access all available technical data

Similar Products

27XST Explosion-Proof Strobe Lights - 27XST-024A-MOD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pendant,Ceiling,Wall
Features Explosion Proof
Agency Approvals UL; ULC; CSFM,Marine,UL,cUL
View Details
Sounder Beacons - 199182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Steady, Flashing
Color Red; Amber; Green; Red, Green, Amber
View Details
Fixed Multi-Gas Detector Alarm Safety Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details