United Technologies CorporationStack Light Module94DDV2A-G1
Description
FLASHING DIODE POLARIZED STROBE LIGHT TYPE
8-1/16 INCH DIA X 7-7/8 INCH H SIZE
UL 1638, CUL APPROVAL
24 VDC OPERATING VOLTAGE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE
XENON LAMP TYPE
1.2 AMPERE OPERATING CURRENT
AMBER LENS COLOR
65 FPM FLASH RATE
800000 CD LIGHT INTENSITY
BASE MATERIAL CAST METAL
LAMP LIFE 3000 HR
APPLICATION HAZARDOUS LOCATION/INDOOR/OUTD
OOR
MOUNTING TYPE CONDUIT
LENS TYPE FRESNEL
94DDV2 MODEL
United Technologies Corporation
Done
Datasheet
Description
FLASHING DIODE POLARIZED STROBE LIGHT TYPE
8-1/16 INCH DIA X 7-7/8 INCH H SIZE
UL 1638, CUL APPROVAL
24 VDC OPERATING VOLTAGE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE
XENON LAMP TYPE
1.2 AMPERE OPERATING CURRENT
AMBER LENS COLOR
65 FPM FLASH RATE
800000 CD LIGHT INTENSITY
BASE MATERIAL CAST METAL
LAMP LIFE 3000 HR
APPLICATION HAZARDOUS LOCATION/INDOOR/OUTD
OOR
MOUNTING TYPE CONDUIT
LENS TYPE FRESNEL
94DDV2 MODEL
FLASHING DIODE POLARIZED STROBE LIGHT TYPE
8-1/16 INCH DIA X 7-7/8 INCH H SIZE
UL 1638, CUL APPROVAL
24 VDC OPERATING VOLTAGE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE
XENON LAMP TYPE
1.2 AMPERE OPERATING CURRENT
AMBER LENS COLOR
65 FPM FLASH RATE
800000 CD LIGHT INTENSITY
BASE MATERIAL CAST METAL
LAMP LIFE 3000 HR
APPLICATION HAZARDOUS LOCATION/INDOOR/OUTD
OOR
MOUNTING TYPE CONDUIT
LENS TYPE FRESNEL
94DDV2 MODEL
FLASHING DIODE POLARIZED STROBE LIGHT TYPE
8-1/16 INCH DIA X 7-7/8 INCH H SIZE
UL 1638, CUL APPROVAL
24 VDC OPERATING VOLTAGE
CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III, NEMA 4X ENCLOSURE
XENON LAMP TYPE
1.2 AMPERE OPERATING CURRENT
AMBER LENS COLOR
65 FPM FLASH RATE
800000 CD LIGHT INTENSITY
BASE MATERIAL CAST METAL
LAMP LIFE 3000 HR
APPLICATION HAZARDOUS LOCATION/INDOOR/OUTDOOR
MOUNTING TYPE CONDUIT
LENS TYPE FRESNEL
94DDV2 MODEL
Supplier's Site
Datasheet
Technical Specifications
United Technologies Corporation
Product Category
Warning Lights
Product Number
94DDV2A-G1
Product Name
Stack Light Module
Agency Approvals
UL; ULC
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems