United Technologies Corporation Stack Light Module 93DFC-N5

Description
DOUBLE FLASHING STROBE LIGHT TYPE 8-1/16 INCH DIA X 7-3/16 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE XENON LAMP TYPE 0.1 AMPERE OPERATING CURRENT CLEAR LENS COLOR 50 DFPM FLASH RATE 1100000 CD LIGHT INTENSITY BASE MATERIAL CAST LAMP LIFE 3000 HR APPLICATION INDOOR/OUTDOOR MOUNTING 3/4 INCH CONDUIT LENS TYPE FRESNEL HARDWARE MATERIAL BRASS TEMPERATURE RATING -31 TO 150 DEG F 93 MODEL
Datasheet
Description
DOUBLE FLASHING STROBE LIGHT TYPE 8-1/16 INCH DIA X 7-3/16 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE XENON LAMP TYPE 0.1 AMPERE OPERATING CURRENT CLEAR LENS COLOR 50 DFPM FLASH RATE 1100000 CD LIGHT INTENSITY BASE MATERIAL CAST LAMP LIFE 3000 HR APPLICATION INDOOR/OUTDOOR MOUNTING 3/4 INCH CONDUIT LENS TYPE FRESNEL HARDWARE MATERIAL BRASS TEMPERATURE RATING -31 TO 150 DEG F 93 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 93DFC-N5 - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
93DFC-N5
Stack Light Module 93DFC-N5
DOUBLE FLASHING STROBE LIGHT TYPE 8-1/16 INCH DIA X 7-3/16 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE XENON LAMP TYPE 0.1 AMPERE OPERATING CURRENT CLEAR LENS COLOR 50 DFPM FLASH RATE 1100000 CD LIGHT INTENSITY BASE MATERIAL CAST LAMP LIFE 3000 HR APPLICATION INDOOR/OUTDOOR MOUNTING 3/4 INCH CONDUIT LENS TYPE FRESNEL HARDWARE MATERIAL BRASS TEMPERATURE RATING -31 TO 150 DEG F 93 MODEL
  • DOUBLE FLASHING STROBE LIGHT TYPE
  • 8-1/16 INCH DIA X 7-3/16 INCH H SIZE
  • UL 1638, CUL APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • XENON LAMP TYPE
  • 0.1 AMPERE OPERATING CURRENT
  • CLEAR LENS COLOR
  • 50 DFPM FLASH RATE
  • 1100000 CD LIGHT INTENSITY
  • BASE MATERIAL CAST
  • LAMP LIFE 3000 HR
  • APPLICATION INDOOR/OUTDOOR
  • MOUNTING 3/4 INCH CONDUIT
  • LENS TYPE FRESNEL
  • HARDWARE MATERIAL BRASS
  • TEMPERATURE RATING -31 TO 150 DEG F
  • 93 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 93DFC-N5
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

Beacons - 235433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Surface mount
Agency Approvals RoHS Compliant
Visual Indicators Revolving; Rotating
View Details
Fixed Multi-Gas Detector Alarm Safety Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Industrial Horn 24V DC Metal Horn - 855HM-CGMD30DL4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
Color Red
View Details