United Technologies CorporationStrobe/Flashing Light Unit92PLC-DFG-N5
Description
DOUBLE FLASH STROBE LIGHT TYPE
5-5/8 INCH DIA X 6-1/4 INCH H SIZE
UL, CSA APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
GENERAL PURPOSE, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION
1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING
XENON LAMP TYPE
0.1 AMPERE OPERATING CURRENT
GREEN LENS COLOR
800000 CD LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 3000 HR
LENS TYPE FRESNEL
PLC COMPATIBLE
WITH EPOXY FINISH BASE, LENS FACING UP
92PLC-DF MODEL
United Technologies Corporation
Done
Datasheet
Description
DOUBLE FLASH STROBE LIGHT TYPE
5-5/8 INCH DIA X 6-1/4 INCH H SIZE
UL, CSA APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
GENERAL PURPOSE, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION
1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING
XENON LAMP TYPE
0.1 AMPERE OPERATING CURRENT
GREEN LENS COLOR
800000 CD LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 3000 HR
LENS TYPE FRESNEL
PLC COMPATIBLE
WITH EPOXY FINISH BASE, LENS FACING UP
92PLC-DF MODEL
DOUBLE FLASH STROBE LIGHT TYPE
5-5/8 INCH DIA X 6-1/4 INCH H SIZE
UL, CSA APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
GENERAL PURPOSE, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION
1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING
XENON LAMP TYPE
0.1 AMPERE OPERATING CURRENT
GREEN LENS COLOR
800000 CD LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 3000 HR
LENS TYPE FRESNEL
PLC COMPATIBLE
WITH EPOXY FINISH BASE, LENS FACING UP
92PLC-DF MODEL
DOUBLE FLASH STROBE LIGHT TYPE
5-5/8 INCH DIA X 6-1/4 INCH H SIZE
UL, CSA APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
GENERAL PURPOSE, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION