United Technologies CorporationStrobe/Flashing Light Unit92PLC-DFA-N5
Description
DOUBLE FLASH STROBE LIGHT TYPE
5-5/8 INCH DIA X 6-1/4 INCH H SIZE
UL, CSA APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
GENERAL PURPOSE, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION
1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING
XENON LAMP TYPE
0.1 AMPERE OPERATING CURRENT
AMBER LENS COLOR
800000 CD LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 3000 HR
LENS TYPE FRESNEL
PLC COMPATIBLE
WITH EPOXY FINISH BASE, LENS FACING UP
92PLC-DF MODEL
United Technologies Corporation
Done
Datasheet
Description
DOUBLE FLASH STROBE LIGHT TYPE
5-5/8 INCH DIA X 6-1/4 INCH H SIZE
UL, CSA APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
GENERAL PURPOSE, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION
1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING
XENON LAMP TYPE
0.1 AMPERE OPERATING CURRENT
AMBER LENS COLOR
800000 CD LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 3000 HR
LENS TYPE FRESNEL
PLC COMPATIBLE
WITH EPOXY FINISH BASE, LENS FACING UP
92PLC-DF MODEL
DOUBLE FLASH STROBE LIGHT TYPE
5-5/8 INCH DIA X 6-1/4 INCH H SIZE
UL, CSA APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
GENERAL PURPOSE, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION
1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING
XENON LAMP TYPE
0.1 AMPERE OPERATING CURRENT
AMBER LENS COLOR
800000 CD LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 3000 HR
LENS TYPE FRESNEL
PLC COMPATIBLE
WITH EPOXY FINISH BASE, LENS FACING UP
92PLC-DF MODEL
DOUBLE FLASH STROBE LIGHT TYPE
5-5/8 INCH DIA X 6-1/4 INCH H SIZE
UL, CSA APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
GENERAL PURPOSE, INDOOR/OUTDOOR, INDUSTRIAL APPLICATION
1/2 INCH CONDUIT/4 INCH OCTAGON BOX MOUNTING
XENON LAMP TYPE
0.1 AMPERE OPERATING CURRENT
AMBER LENS COLOR
800000 CD LIGHT INTENSITY
ADAPTABEACON[R] BRAND
LAMP LIFE 3000 HR
LENS TYPE FRESNEL
PLC COMPATIBLE
WITH EPOXY FINISH BASE, LENS FACING UP
92PLC-DF MODEL
Supplier's Site
Datasheet
Technical Specifications
United Technologies Corporation
Product Category
Warning Lights
Product Number
92PLC-DFA-N5
Product Name
Strobe/Flashing Light Unit
Mounting
Conduit
Features
Outdoor Rated
Agency Approvals
UL
Visual Indicators
Strobe
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems