United Technologies CorporationStrobe/Flashing Light Unit91B-G
Description
FLASH STROBE LIGHT TYPE
POLYCARBONATE LENS MATERIAL
7-1/4 INCH W X 7-1/2 INCH H SIZE
12 VDC OPERATING VOLTAGE
HEAVY DUTY APPLICATION
XENON LAMP TYPE
GREEN LENS COLOR
65 FPM FLASH RATE
300000 CD LIGHT INTENSITY
ADAPTABEACON. BRAND
LAMP LIFE 3000 HR
LENS TYPE FRESNEL
TRIGGER AND TIMING CIRCUIT INCLUDED
USES TWO 6 VDC LANTERN BATTERIES
91B MODEL
United Technologies Corporation
Done
Datasheet
Description
FLASH STROBE LIGHT TYPE
POLYCARBONATE LENS MATERIAL
7-1/4 INCH W X 7-1/2 INCH H SIZE
12 VDC OPERATING VOLTAGE
HEAVY DUTY APPLICATION
XENON LAMP TYPE
GREEN LENS COLOR
65 FPM FLASH RATE
300000 CD LIGHT INTENSITY
ADAPTABEACON. BRAND
LAMP LIFE 3000 HR
LENS TYPE FRESNEL
TRIGGER AND TIMING CIRCUIT INCLUDED
USES TWO 6 VDC LANTERN BATTERIES
91B MODEL
FLASH STROBE LIGHT TYPE
POLYCARBONATE LENS MATERIAL
7-1/4 INCH W X 7-1/2 INCH H SIZE
12 VDC OPERATING VOLTAGE
HEAVY DUTY APPLICATION
XENON LAMP TYPE
GREEN LENS COLOR
65 FPM FLASH RATE
300000 CD LIGHT INTENSITY
ADAPTABEACON. BRAND
LAMP LIFE 3000 HR
LENS TYPE FRESNEL
TRIGGER AND TIMING CIRCUIT INCLUDED
USES TWO 6 VDC LANTERN BATTERIES
91B MODEL