United Technologies Corporation Stack Light Module 89STRC-AQ

Description
FLASHING STROBE LIGHT TYPE 3-3/8 INCH W X 2-1/8 INCH D X 5 INCH H SIZE UL 1638 APPROVAL 24 VAC AT 50/60 HZ, 24 VDC OPERATING VOLTAGE XENON LAMP TYPE 0.39 AMPERE OPERATING CURRENT CLEAR LENS COLOR 60 FPM FLASH RATE 150 CD LIGHT INTENSITY ADAPTABEACON BRAND HOUSING MATERIAL GRAY THERMOPLASTIC LAMP LIFE 1000 HR APPLICATION INDOOR MOUNTING FLUSH TEMPERATURE RATING 32 TO 120 DEG F 89 MODEL
Datasheet
Description
FLASHING STROBE LIGHT TYPE 3-3/8 INCH W X 2-1/8 INCH D X 5 INCH H SIZE UL 1638 APPROVAL 24 VAC AT 50/60 HZ, 24 VDC OPERATING VOLTAGE XENON LAMP TYPE 0.39 AMPERE OPERATING CURRENT CLEAR LENS COLOR 60 FPM FLASH RATE 150 CD LIGHT INTENSITY ADAPTABEACON BRAND HOUSING MATERIAL GRAY THERMOPLASTIC LAMP LIFE 1000 HR APPLICATION INDOOR MOUNTING FLUSH TEMPERATURE RATING 32 TO 120 DEG F 89 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 89STRC-AQ - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
89STRC-AQ
Stack Light Module 89STRC-AQ
FLASHING STROBE LIGHT TYPE 3-3/8 INCH W X 2-1/8 INCH D X 5 INCH H SIZE UL 1638 APPROVAL 24 VAC AT 50/60 HZ, 24 VDC OPERATING VOLTAGE XENON LAMP TYPE 0.39 AMPERE OPERATING CURRENT CLEAR LENS COLOR 60 FPM FLASH RATE 150 CD LIGHT INTENSITY ADAPTABEACON BRAND HOUSING MATERIAL GRAY THERMOPLASTIC LAMP LIFE 1000 HR APPLICATION INDOOR MOUNTING FLUSH TEMPERATURE RATING 32 TO 120 DEG F 89 MODEL
  • FLASHING STROBE LIGHT TYPE
  • 3-3/8 INCH W X 2-1/8 INCH D X 5 INCH H SIZE
  • UL 1638 APPROVAL
  • 24 VAC AT 50/60 HZ, 24 VDC OPERATING VOLTAGE
  • XENON LAMP TYPE
  • 0.39 AMPERE OPERATING CURRENT
  • CLEAR LENS COLOR
  • 60 FPM FLASH RATE
  • 150 CD LIGHT INTENSITY
  • ADAPTABEACON BRAND
  • HOUSING MATERIAL GRAY THERMOPLASTIC
  • LAMP LIFE 1000 HR
  • APPLICATION INDOOR
  • MOUNTING FLUSH
  • TEMPERATURE RATING 32 TO 120 DEG F
  • 89 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 89STRC-AQ
Product Name Stack Light Module
Agency Approvals UL
Unlock Full Specs
to access all available technical data

Similar Products

Single Sensor O2 Deficiency Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details
Industrial Horn 230V AC Industrial Horn - 855H-BCA20DDR6 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
Sounder Beacons - 2205023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Strobe; Multi Strobe
Color Blue; Blue
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details