United Technologies Corporation Stack Light Module 89STRB-N5

Description
FLASHING STROBE LIGHT TYPE 3-3/8 INCH W X 2-1/8 INCH D X 5 INCH H SIZE UL 1638 APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE XENON LAMP TYPE 0.115 AMPERE OPERATING CURRENT BLUE LENS COLOR 60 FPM FLASH RATE 20 CD LIGHT INTENSITY ADAPTABEACON BRAND HOUSING MATERIAL GRAY THERMOPLASTIC LAMP LIFE 1000 HR APPLICATION INDOOR MOUNTING FLUSH TEMPERATURE RATING 32 TO 120 DEG F 89 MODEL
Datasheet
Description
FLASHING STROBE LIGHT TYPE 3-3/8 INCH W X 2-1/8 INCH D X 5 INCH H SIZE UL 1638 APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE XENON LAMP TYPE 0.115 AMPERE OPERATING CURRENT BLUE LENS COLOR 60 FPM FLASH RATE 20 CD LIGHT INTENSITY ADAPTABEACON BRAND HOUSING MATERIAL GRAY THERMOPLASTIC LAMP LIFE 1000 HR APPLICATION INDOOR MOUNTING FLUSH TEMPERATURE RATING 32 TO 120 DEG F 89 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 89STRB-N5 - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
89STRB-N5
Stack Light Module 89STRB-N5
FLASHING STROBE LIGHT TYPE 3-3/8 INCH W X 2-1/8 INCH D X 5 INCH H SIZE UL 1638 APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE XENON LAMP TYPE 0.115 AMPERE OPERATING CURRENT BLUE LENS COLOR 60 FPM FLASH RATE 20 CD LIGHT INTENSITY ADAPTABEACON BRAND HOUSING MATERIAL GRAY THERMOPLASTIC LAMP LIFE 1000 HR APPLICATION INDOOR MOUNTING FLUSH TEMPERATURE RATING 32 TO 120 DEG F 89 MODEL
  • FLASHING STROBE LIGHT TYPE
  • 3-3/8 INCH W X 2-1/8 INCH D X 5 INCH H SIZE
  • UL 1638 APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • XENON LAMP TYPE
  • 0.115 AMPERE OPERATING CURRENT
  • BLUE LENS COLOR
  • 60 FPM FLASH RATE
  • 20 CD LIGHT INTENSITY
  • ADAPTABEACON BRAND
  • HOUSING MATERIAL GRAY THERMOPLASTIC
  • LAMP LIFE 1000 HR
  • APPLICATION INDOOR
  • MOUNTING FLUSH
  • TEMPERATURE RATING 32 TO 120 DEG F
  • 89 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 89STRB-N5
Product Name Stack Light Module
Agency Approvals UL
Unlock Full Specs
to access all available technical data

Similar Products

Single Sensor CO2 Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Sounder Beacons - 104103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
Color Red; Red
View Details
160mm Industrial Beacon 160 mm Beacon - 855BL-S10BR6 - Allen-Bradley / Rockwell Automation
Specs
Color Blue
View Details