United Technologies Corporation Stack Light Module 89STRA-AQ

Description
FLASHING STROBE LIGHT TYPE 3-3/8 INCH W X 2-1/8 INCH D X 5 INCH H SIZE UL 1638 APPROVAL 24 VAC AT 50/60 HZ, 24 VDC OPERATING VOLTAGE XENON LAMP TYPE 0.39 AMPERE OPERATING CURRENT AMBER LENS COLOR 60 FPM FLASH RATE 90 CD LIGHT INTENSITY ADAPTABEACON BRAND HOUSING MATERIAL GRAY THERMOPLASTIC LAMP LIFE 1000 HR APPLICATION INDOOR MOUNTING FLUSH TEMPERATURE RATING 32 TO 120 DEG F 89 MODEL
Datasheet
Description
FLASHING STROBE LIGHT TYPE 3-3/8 INCH W X 2-1/8 INCH D X 5 INCH H SIZE UL 1638 APPROVAL 24 VAC AT 50/60 HZ, 24 VDC OPERATING VOLTAGE XENON LAMP TYPE 0.39 AMPERE OPERATING CURRENT AMBER LENS COLOR 60 FPM FLASH RATE 90 CD LIGHT INTENSITY ADAPTABEACON BRAND HOUSING MATERIAL GRAY THERMOPLASTIC LAMP LIFE 1000 HR APPLICATION INDOOR MOUNTING FLUSH TEMPERATURE RATING 32 TO 120 DEG F 89 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 89STRA-AQ - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
89STRA-AQ
Stack Light Module 89STRA-AQ
FLASHING STROBE LIGHT TYPE 3-3/8 INCH W X 2-1/8 INCH D X 5 INCH H SIZE UL 1638 APPROVAL 24 VAC AT 50/60 HZ, 24 VDC OPERATING VOLTAGE XENON LAMP TYPE 0.39 AMPERE OPERATING CURRENT AMBER LENS COLOR 60 FPM FLASH RATE 90 CD LIGHT INTENSITY ADAPTABEACON BRAND HOUSING MATERIAL GRAY THERMOPLASTIC LAMP LIFE 1000 HR APPLICATION INDOOR MOUNTING FLUSH TEMPERATURE RATING 32 TO 120 DEG F 89 MODEL
  • FLASHING STROBE LIGHT TYPE
  • 3-3/8 INCH W X 2-1/8 INCH D X 5 INCH H SIZE
  • UL 1638 APPROVAL
  • 24 VAC AT 50/60 HZ, 24 VDC OPERATING VOLTAGE
  • XENON LAMP TYPE
  • 0.39 AMPERE OPERATING CURRENT
  • AMBER LENS COLOR
  • 60 FPM FLASH RATE
  • 90 CD LIGHT INTENSITY
  • ADAPTABEACON BRAND
  • HOUSING MATERIAL GRAY THERMOPLASTIC
  • LAMP LIFE 1000 HR
  • APPLICATION INDOOR
  • MOUNTING FLUSH
  • TEMPERATURE RATING 32 TO 120 DEG F
  • 89 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 89STRA-AQ
Product Name Stack Light Module
Agency Approvals UL
Unlock Full Specs
to access all available technical data

Similar Products

Beacons - 2204990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Color Red; Red
View Details
Remote Carbon Dioxide CO2 Storage Safety 3 Alarm -  - CO2Meter.com
Specs
Visual Indicators Combination
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details