United Technologies CorporationStack Light Module89SMSTRC-AQ
Description
FLASHING STROBE LIGHT TYPE
3-3/8 INCH W X 2-1/8 INCH D X 5 INCH H SIZE
UL 1638 APPROVAL
24 VAC AT 50/60 HZ, 24 VDC OPERATING VOLTAGE
XENON LAMP TYPE
0.39 AMPERE OPERATING CURRENT
CLEAR LENS COLOR
60 FPM FLASH RATE
150 CD LIGHT INTENSITY
ADAPTABEACON BRAND
HOUSING MATERIAL GRAY THERMOPLASTIC
LAMP LIFE 1000 HR
APPLICATION INDOOR
MOUNTING SURFACE
TEMPERATURE RATING 32 TO 120 DEG F
89 MODEL
United Technologies Corporation
Done
Datasheet
Description
FLASHING STROBE LIGHT TYPE
3-3/8 INCH W X 2-1/8 INCH D X 5 INCH H SIZE
UL 1638 APPROVAL
24 VAC AT 50/60 HZ, 24 VDC OPERATING VOLTAGE
XENON LAMP TYPE
0.39 AMPERE OPERATING CURRENT
CLEAR LENS COLOR
60 FPM FLASH RATE
150 CD LIGHT INTENSITY
ADAPTABEACON BRAND
HOUSING MATERIAL GRAY THERMOPLASTIC
LAMP LIFE 1000 HR
APPLICATION INDOOR
MOUNTING SURFACE
TEMPERATURE RATING 32 TO 120 DEG F
89 MODEL
FLASHING STROBE LIGHT TYPE
3-3/8 INCH W X 2-1/8 INCH D X 5 INCH H SIZE
UL 1638 APPROVAL
24 VAC AT 50/60 HZ, 24 VDC OPERATING VOLTAGE
XENON LAMP TYPE
0.39 AMPERE OPERATING CURRENT
CLEAR LENS COLOR
60 FPM FLASH RATE
150 CD LIGHT INTENSITY
ADAPTABEACON BRAND
HOUSING MATERIAL GRAY THERMOPLASTIC
LAMP LIFE 1000 HR
APPLICATION INDOOR
MOUNTING SURFACE
TEMPERATURE RATING 32 TO 120 DEG F
89 MODEL
FLASHING STROBE LIGHT TYPE
3-3/8 INCH W X 2-1/8 INCH D X 5 INCH H SIZE
UL 1638 APPROVAL
24 VAC AT 50/60 HZ, 24 VDC OPERATING VOLTAGE
XENON LAMP TYPE
0.39 AMPERE OPERATING CURRENT
CLEAR LENS COLOR
60 FPM FLASH RATE
150 CD LIGHT INTENSITY
ADAPTABEACON BRAND
HOUSING MATERIAL GRAY THERMOPLASTIC
LAMP LIFE 1000 HR
APPLICATION INDOOR
MOUNTING SURFACE
TEMPERATURE RATING 32 TO 120 DEG F
89 MODEL
Supplier's Site
Datasheet
Technical Specifications
United Technologies Corporation
Product Category
Warning Lights
Product Number
89SMSTRC-AQ
Product Name
Stack Light Module
Agency Approvals
UL
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems