United Technologies Corporation Signaling Device Transformer 88-Y100

Description
3-15/16 INCH W X 5-15/16 INCH D X 3-1/2 INCH H SIZE 50/60 HZ FREQUENCY RATING UL APPROVAL SURFACE MOUNTING 50/100 VA POWER RATING 240 VAC PRIMARY VOLTAGE 12/24 V SECONDARY VOLTAGE 2 TAP(S) 88 MODEL
Datasheet
Description
3-15/16 INCH W X 5-15/16 INCH D X 3-1/2 INCH H SIZE 50/60 HZ FREQUENCY RATING UL APPROVAL SURFACE MOUNTING 50/100 VA POWER RATING 240 VAC PRIMARY VOLTAGE 12/24 V SECONDARY VOLTAGE 2 TAP(S) 88 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signaling Device Transformer - 88-Y100 - United Technologies Corporation
Farmington, CT, USA
Signaling Device Transformer
88-Y100
Signaling Device Transformer 88-Y100
3-15/16 INCH W X 5-15/16 INCH D X 3-1/2 INCH H SIZE 50/60 HZ FREQUENCY RATING UL APPROVAL SURFACE MOUNTING 50/100 VA POWER RATING 240 VAC PRIMARY VOLTAGE 12/24 V SECONDARY VOLTAGE 2 TAP(S) 88 MODEL
  • 3-15/16 INCH W X 5-15/16 INCH D X 3-1/2 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL APPROVAL
  • SURFACE MOUNTING
  • 50/100 VA POWER RATING
  • 240 VAC PRIMARY VOLTAGE
  • 12/24 V SECONDARY VOLTAGE
  • 2 TAP(S)
  • 88 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Transformers
Product Number 88-Y100
Product Name Signaling Device Transformer
Category Signal
Mounting Surface
Standards UL
Unlock Full Specs
to access all available technical data

Similar Products

CCT Standard Transformer - 1497-C-BAJK-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 130 VA
View Details
Transformers - 1581T4 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details