United Technologies Corporation Electronic Horn 879EX-K1

Description
APPROVAL UL DISTANCE OF MAXIMUM SOUND INTENSITY IN FT 10 DISTANCE OF MAXIMUM SOUND INTENSITY IN FT - UOM FT ENCLOSURE NEMA 4X MAXIMUM CURRENT RATING .07 MAXIMUM CURRENT RATING - UOM A MAXIMUM DC VOLTAGE RATING 48 MAXIMUM DC VOLTAGE RATING - UOM V MINIMUM CURRENT RATING .07 MINIMUM CURRENT RATING - UOM A MINIMUM DC VOLTAGE RATING 48 MINIMUM DC VOLTAGE RATING - UOM V MOUNTING WALL POWER RATING 3.4 VA SIZE 7-3/8 INCH L X 7-5/8 INCH H X 4-3/16 INCH D SOUND INTENSITY 97 DB ADAPTAHORN. BRAND 879EX MODEL
Datasheet
Description
APPROVAL UL DISTANCE OF MAXIMUM SOUND INTENSITY IN FT 10 DISTANCE OF MAXIMUM SOUND INTENSITY IN FT - UOM FT ENCLOSURE NEMA 4X MAXIMUM CURRENT RATING .07 MAXIMUM CURRENT RATING - UOM A MAXIMUM DC VOLTAGE RATING 48 MAXIMUM DC VOLTAGE RATING - UOM V MINIMUM CURRENT RATING .07 MINIMUM CURRENT RATING - UOM A MINIMUM DC VOLTAGE RATING 48 MINIMUM DC VOLTAGE RATING - UOM V MOUNTING WALL POWER RATING 3.4 VA SIZE 7-3/8 INCH L X 7-5/8 INCH H X 4-3/16 INCH D SOUND INTENSITY 97 DB ADAPTAHORN. BRAND 879EX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Horn - 879EX-K1 - United Technologies Corporation
Farmington, CT, USA
Electronic Horn
879EX-K1
Electronic Horn 879EX-K1
APPROVAL UL DISTANCE OF MAXIMUM SOUND INTENSITY IN FT 10 DISTANCE OF MAXIMUM SOUND INTENSITY IN FT - UOM FT ENCLOSURE NEMA 4X MAXIMUM CURRENT RATING .07 MAXIMUM CURRENT RATING - UOM A MAXIMUM DC VOLTAGE RATING 48 MAXIMUM DC VOLTAGE RATING - UOM V MINIMUM CURRENT RATING .07 MINIMUM CURRENT RATING - UOM A MINIMUM DC VOLTAGE RATING 48 MINIMUM DC VOLTAGE RATING - UOM V MOUNTING WALL POWER RATING 3.4 VA SIZE 7-3/8 INCH L X 7-5/8 INCH H X 4-3/16 INCH D SOUND INTENSITY 97 DB ADAPTAHORN. BRAND 879EX MODEL
  • APPROVAL UL
  • DISTANCE OF MAXIMUM SOUND INTENSITY IN FT 10
  • DISTANCE OF MAXIMUM SOUND INTENSITY IN FT - UOM FT
  • ENCLOSURE NEMA 4X
  • MAXIMUM CURRENT RATING .07
  • MAXIMUM CURRENT RATING - UOM A
  • MAXIMUM DC VOLTAGE RATING 48
  • MAXIMUM DC VOLTAGE RATING - UOM V
  • MINIMUM CURRENT RATING .07
  • MINIMUM CURRENT RATING - UOM A
  • MINIMUM DC VOLTAGE RATING 48
  • MINIMUM DC VOLTAGE RATING - UOM V
  • MOUNTING WALL
  • POWER RATING 3.4 VA
  • SIZE 7-3/8 INCH L X 7-5/8 INCH H X 4-3/16 INCH D
  • SOUND INTENSITY 97 DB
  • ADAPTAHORN. BRAND
  • 879EX MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 879EX-K1
Product Name Electronic Horn
Mounting Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

Single Sensor CO2 Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
SLM500 StreamLine® Modular Multifunctional Combination Audible/Visual Signals - SLM500C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 2-Stack Dock Base,3-Stack Dock Base,Deep Base,Shallow Base,Twin Mount,Pipe,Wall
Agency Approvals UL; ULC; CE,UL,cUL
Sound Level 86 to 105 dB
View Details
Sounder Beacons - 1999741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Alarm Type Electronic
Mounting Base mount
Agency Approvals RoHS; RoHS Compliant
View Details