United Technologies Corporation Horn 878EX-G5

Description
VIBRATING HORN WITH GRILL TYPE 7-3/8 INCH W X 4-3/16 INCH D X 7-5/8 INCH H SIZE UL APPROVAL INDOOR/OUTDOOR, MINE, PETROLEUM PLANT, GAS PLANT, GRAIN ELEVATOR, FLOUR MILL, PAPER MILLS, TEXTILE PLANT, TANKER APPLICATION 24 VAC AT 50/60 HZ VOLTAGE RATING WALL MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE 0.625 AMPERE CURRENT RATING 15 VA POWER RATING CORROSION RESISTANT HEAT FLOWED EPOXY HOUSING MATERIAL 110 DB AT 1 M, 100 DB AT 10 FT SOUND INTENSITY 3/4 INCH CONDUIT TAPPING SIZE DC COIL RESISTANCE 5.2 OHM 878EX MODEL
Datasheet
Description
VIBRATING HORN WITH GRILL TYPE 7-3/8 INCH W X 4-3/16 INCH D X 7-5/8 INCH H SIZE UL APPROVAL INDOOR/OUTDOOR, MINE, PETROLEUM PLANT, GAS PLANT, GRAIN ELEVATOR, FLOUR MILL, PAPER MILLS, TEXTILE PLANT, TANKER APPLICATION 24 VAC AT 50/60 HZ VOLTAGE RATING WALL MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE 0.625 AMPERE CURRENT RATING 15 VA POWER RATING CORROSION RESISTANT HEAT FLOWED EPOXY HOUSING MATERIAL 110 DB AT 1 M, 100 DB AT 10 FT SOUND INTENSITY 3/4 INCH CONDUIT TAPPING SIZE DC COIL RESISTANCE 5.2 OHM 878EX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VIBRATING HORN WITH GRILL TYPE 7-3/8 INCH W X 4-3/16 INCH D X 7-5/8 INCH H SIZE UL APPROVAL INDOOR/OUTDOOR, MINE, PETROLEUM PLANT, GAS PLANT, GRAIN ELEVATOR, FLOUR MILL, PAPER MILLS, TEXTILE PLANT, TANKER APPLICATION 24 VAC AT 50/60 HZ VOLTAGE RATING WALL MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE 0.625 AMPERE CURRENT RATING 15 VA POWER RATING CORROSION RESISTANT HEAT FLOWED EPOXY HOUSING MATERIAL 110 DB AT 1 M, 100 DB AT 10 FT SOUND INTENSITY 3/4 INCH CONDUIT TAPPING SIZE DC COIL RESISTANCE 5.2 OHM 878EX MODEL
  • VIBRATING HORN WITH GRILL TYPE
  • 7-3/8 INCH W X 4-3/16 INCH D X 7-5/8 INCH H SIZE
  • UL APPROVAL
  • INDOOR/OUTDOOR, MINE, PETROLEUM PLANT, GAS PLANT, GRAIN ELEVATOR, FLOUR MILL, PAPER MILLS, TEXTILE PLANT, TANKER APPLICATION
  • 24 VAC AT 50/60 HZ VOLTAGE RATING
  • WALL MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE
  • 0.625 AMPERE CURRENT RATING
  • 15 VA POWER RATING
  • CORROSION RESISTANT HEAT FLOWED EPOXY HOUSING MATERIAL
  • 110 DB AT 1 M, 100 DB AT 10 FT SOUND INTENSITY
  • 3/4 INCH CONDUIT TAPPING SIZE
  • DC COIL RESISTANCE 5.2 OHM
  • 878EX MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Acoustic Horns
Product Number 878EX-G5
Product Name Horn
Unlock Full Specs
to access all available technical data

Similar Products

55 and 56 Resonating Horns - 56-125-1 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Model NT2 Horn -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details