United Technologies Corporation Horn 877-K1

Description
VIBRATING HORN WITH GRILL TYPE 3-5/16 INCH D X 4-7/8 INCH H SIZE GRAY COLOR UL, FM APPROVAL ALARM, EMERGENCY EVACUATION, OUTDOOR, PAGING, SCHEDULING, TIMING, WARNING APPLICATION 48 VDC VOLTAGE RATING SURFACE MOUNTING NEMA 4X ENCLOSURE 0.07 AMPERE CURRENT RATING 3.5 VA POWER RATING 101 DB AT 10 FT SOUND INTENSITY 3/4 INCH-14 TPI NPT CONDUIT TAPPING SIZE ADAPTAHORN[R] BRAND DC COIL RESISTANCE 96 OHM DUTY CYCLE 200 HR ELECTROSTATIC HEAT FLOWED POWDER EPOXY FINISH DIE CAST HOUSING 877 MODEL
Datasheet
Description
VIBRATING HORN WITH GRILL TYPE 3-5/16 INCH D X 4-7/8 INCH H SIZE GRAY COLOR UL, FM APPROVAL ALARM, EMERGENCY EVACUATION, OUTDOOR, PAGING, SCHEDULING, TIMING, WARNING APPLICATION 48 VDC VOLTAGE RATING SURFACE MOUNTING NEMA 4X ENCLOSURE 0.07 AMPERE CURRENT RATING 3.5 VA POWER RATING 101 DB AT 10 FT SOUND INTENSITY 3/4 INCH-14 TPI NPT CONDUIT TAPPING SIZE ADAPTAHORN[R] BRAND DC COIL RESISTANCE 96 OHM DUTY CYCLE 200 HR ELECTROSTATIC HEAT FLOWED POWDER EPOXY FINISH DIE CAST HOUSING 877 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VIBRATING HORN WITH GRILL TYPE 3-5/16 INCH D X 4-7/8 INCH H SIZE GRAY COLOR UL, FM APPROVAL ALARM, EMERGENCY EVACUATION, OUTDOOR, PAGING, SCHEDULING, TIMING, WARNING APPLICATION 48 VDC VOLTAGE RATING SURFACE MOUNTING NEMA 4X ENCLOSURE 0.07 AMPERE CURRENT RATING 3.5 VA POWER RATING 101 DB AT 10 FT SOUND INTENSITY 3/4 INCH-14 TPI NPT CONDUIT TAPPING SIZE ADAPTAHORN[R] BRAND DC COIL RESISTANCE 96 OHM DUTY CYCLE 200 HR ELECTROSTATIC HEAT FLOWED POWDER EPOXY FINISH DIE CAST HOUSING 877 MODEL
  • VIBRATING HORN WITH GRILL TYPE
  • 3-5/16 INCH D X 4-7/8 INCH H SIZE
  • GRAY COLOR
  • UL, FM APPROVAL
  • ALARM, EMERGENCY EVACUATION, OUTDOOR, PAGING, SCHEDULING, TIMING, WARNING APPLICATION
  • 48 VDC VOLTAGE RATING
  • SURFACE MOUNTING
  • NEMA 4X ENCLOSURE
  • 0.07 AMPERE CURRENT RATING
  • 3.5 VA POWER RATING
  • 101 DB AT 10 FT SOUND INTENSITY
  • 3/4 INCH-14 TPI NPT CONDUIT TAPPING SIZE
  • ADAPTAHORN[R] BRAND
  • DC COIL RESISTANCE 96 OHM
  • DUTY CYCLE 200 HR
  • ELECTROSTATIC HEAT FLOWED POWDER EPOXY FINISH DIE CAST HOUSING
  • 877 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Acoustic Horns
Product Number 877-K1
Product Name Horn
Unlock Full Specs
to access all available technical data

Similar Products

Horn assembly, 15W, red - K8593100A-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Model NT2 Horn -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details
AH Series Acoustic Horns -  - EnviroCare International, Inc.
EnviroCare International, Inc.
View Details