United Technologies Corporation Horn 875-G1

Description
VIBRATING HORN WITH GRILL TYPE 2-1/8 INCH D X 5 INCH H SIZE UL APPROVAL INDOOR, ALARM, COMMERCIAL, INDUSTRIAL, INSTITUTIONAL, PAGING, TIMING, SECURITY WARNING APPLICATION 24 VDC VOLTAGE RATING SURFACE MOUNTING 0.16 AMPERE CURRENT RATING 3.8 VA POWER RATING CORROSION RESISTANT DIE-CAST HOUSING MATERIAL 111 DB AT 1 M, 101 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 24 OHM DUTY CYCLE 400 HR PLC COMPATIBLE 875 MODEL
Datasheet
Description
VIBRATING HORN WITH GRILL TYPE 2-1/8 INCH D X 5 INCH H SIZE UL APPROVAL INDOOR, ALARM, COMMERCIAL, INDUSTRIAL, INSTITUTIONAL, PAGING, TIMING, SECURITY WARNING APPLICATION 24 VDC VOLTAGE RATING SURFACE MOUNTING 0.16 AMPERE CURRENT RATING 3.8 VA POWER RATING CORROSION RESISTANT DIE-CAST HOUSING MATERIAL 111 DB AT 1 M, 101 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 24 OHM DUTY CYCLE 400 HR PLC COMPATIBLE 875 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VIBRATING HORN WITH GRILL TYPE 2-1/8 INCH D X 5 INCH H SIZE UL APPROVAL INDOOR, ALARM, COMMERCIAL, INDUSTRIAL, INSTITUTIONAL, PAGING, TIMING, SECURITY WARNING APPLICATION 24 VDC VOLTAGE RATING SURFACE MOUNTING 0.16 AMPERE CURRENT RATING 3.8 VA POWER RATING CORROSION RESISTANT DIE-CAST HOUSING MATERIAL 111 DB AT 1 M, 101 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 24 OHM DUTY CYCLE 400 HR PLC COMPATIBLE 875 MODEL
  • VIBRATING HORN WITH GRILL TYPE
  • 2-1/8 INCH D X 5 INCH H SIZE
  • UL APPROVAL
  • INDOOR, ALARM, COMMERCIAL, INDUSTRIAL, INSTITUTIONAL, PAGING, TIMING, SECURITY WARNING APPLICATION
  • 24 VDC VOLTAGE RATING
  • SURFACE MOUNTING
  • 0.16 AMPERE CURRENT RATING
  • 3.8 VA POWER RATING
  • CORROSION RESISTANT DIE-CAST HOUSING MATERIAL
  • 111 DB AT 1 M, 101 DB AT 10 FT SOUND INTENSITY
  • DC COIL RESISTANCE 24 OHM
  • DUTY CYCLE 400 HR
  • PLC COMPATIBLE
  • 875 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Acoustic Horns
Product Number 875-G1
Product Name Horn
Unlock Full Specs
to access all available technical data

Similar Products

350WBX Vibratone® Hazardous Location Horns - 350WBX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Model NT2 Horn -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details