United Technologies Corporation Horn 874-G5

Description
VIBRATING HORN WITH GRILL TYPE 2-1/8 INCH D X 5 INCH H SIZE UL, FM APPROVAL INDOOR, ALARM, COMMERCIAL, INDUSTRIAL, INSTITUTIONAL, PAGING, TIMING, SECURITY WARNING APPLICATION 24 VAC AT 50/60 HZ VOLTAGE RATING SURFACE MOUNTING 0.63 AMPERE CURRENT RATING 15.1 VA POWER RATING CORROSION RESISTANT DIE-CAST HOUSING MATERIAL 113 DB AT 1 M, 103 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 5.2 OHM DUTY CYCLE 400 HR 874 MODEL
Datasheet
Description
VIBRATING HORN WITH GRILL TYPE 2-1/8 INCH D X 5 INCH H SIZE UL, FM APPROVAL INDOOR, ALARM, COMMERCIAL, INDUSTRIAL, INSTITUTIONAL, PAGING, TIMING, SECURITY WARNING APPLICATION 24 VAC AT 50/60 HZ VOLTAGE RATING SURFACE MOUNTING 0.63 AMPERE CURRENT RATING 15.1 VA POWER RATING CORROSION RESISTANT DIE-CAST HOUSING MATERIAL 113 DB AT 1 M, 103 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 5.2 OHM DUTY CYCLE 400 HR 874 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VIBRATING HORN WITH GRILL TYPE 2-1/8 INCH D X 5 INCH H SIZE UL, FM APPROVAL INDOOR, ALARM, COMMERCIAL, INDUSTRIAL, INSTITUTIONAL, PAGING, TIMING, SECURITY WARNING APPLICATION 24 VAC AT 50/60 HZ VOLTAGE RATING SURFACE MOUNTING 0.63 AMPERE CURRENT RATING 15.1 VA POWER RATING CORROSION RESISTANT DIE-CAST HOUSING MATERIAL 113 DB AT 1 M, 103 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 5.2 OHM DUTY CYCLE 400 HR 874 MODEL
  • VIBRATING HORN WITH GRILL TYPE
  • 2-1/8 INCH D X 5 INCH H SIZE
  • UL, FM APPROVAL
  • INDOOR, ALARM, COMMERCIAL, INDUSTRIAL, INSTITUTIONAL, PAGING, TIMING, SECURITY WARNING APPLICATION
  • 24 VAC AT 50/60 HZ VOLTAGE RATING
  • SURFACE MOUNTING
  • 0.63 AMPERE CURRENT RATING
  • 15.1 VA POWER RATING
  • CORROSION RESISTANT DIE-CAST HOUSING MATERIAL
  • 113 DB AT 1 M, 103 DB AT 10 FT SOUND INTENSITY
  • DC COIL RESISTANCE 5.2 OHM
  • DUTY CYCLE 400 HR
  • 874 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Acoustic Horns
Product Number 874-G5
Product Name Horn
Unlock Full Specs
to access all available technical data

Similar Products

Horn assembly, 30W, gray - K8593101A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
AH Series Acoustic Horns -  - EnviroCare International, Inc.
EnviroCare International, Inc.
View Details
Model NT2 Horn -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details