United Technologies Corporation Horn 873DPO-P1

Description
DOUBLE PROJECTOR VIBRATING HORN TYPE 11 INCH W X 6-1/8 INCH D X 4 INCH H SIZE UL APPROVAL INDOOR, ALARM, COMMERCIAL, INDUSTRIAL, INSTITUTIONAL, PAGING, TIMING APPLICATION 125 VDC VOLTAGE RATING BOX MOUNTING 0.025 AMPERE CURRENT RATING 3.1 VA POWER RATING CORROSION RESISTANT DIE-CAST HOUSING MATERIAL 99 DB AT 1 M, 89 DB AT 10 FT SOUND INTENSITY ADAPTAPLATE BRAND DC COIL RESISTANCE 600 OHM DUTY CYCLE 400 HR PLC COMPATIBLE 873DPO MODEL
Datasheet
Description
DOUBLE PROJECTOR VIBRATING HORN TYPE 11 INCH W X 6-1/8 INCH D X 4 INCH H SIZE UL APPROVAL INDOOR, ALARM, COMMERCIAL, INDUSTRIAL, INSTITUTIONAL, PAGING, TIMING APPLICATION 125 VDC VOLTAGE RATING BOX MOUNTING 0.025 AMPERE CURRENT RATING 3.1 VA POWER RATING CORROSION RESISTANT DIE-CAST HOUSING MATERIAL 99 DB AT 1 M, 89 DB AT 10 FT SOUND INTENSITY ADAPTAPLATE BRAND DC COIL RESISTANCE 600 OHM DUTY CYCLE 400 HR PLC COMPATIBLE 873DPO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DOUBLE PROJECTOR VIBRATING HORN TYPE 11 INCH W X 6-1/8 INCH D X 4 INCH H SIZE UL APPROVAL INDOOR, ALARM, COMMERCIAL, INDUSTRIAL, INSTITUTIONAL, PAGING, TIMING APPLICATION 125 VDC VOLTAGE RATING BOX MOUNTING 0.025 AMPERE CURRENT RATING 3.1 VA POWER RATING CORROSION RESISTANT DIE-CAST HOUSING MATERIAL 99 DB AT 1 M, 89 DB AT 10 FT SOUND INTENSITY ADAPTAPLATE BRAND DC COIL RESISTANCE 600 OHM DUTY CYCLE 400 HR PLC COMPATIBLE 873DPO MODEL
  • DOUBLE PROJECTOR VIBRATING HORN TYPE
  • 11 INCH W X 6-1/8 INCH D X 4 INCH H SIZE
  • UL APPROVAL
  • INDOOR, ALARM, COMMERCIAL, INDUSTRIAL, INSTITUTIONAL, PAGING, TIMING APPLICATION
  • 125 VDC VOLTAGE RATING
  • BOX MOUNTING
  • 0.025 AMPERE CURRENT RATING
  • 3.1 VA POWER RATING
  • CORROSION RESISTANT DIE-CAST HOUSING MATERIAL
  • 99 DB AT 1 M, 89 DB AT 10 FT SOUND INTENSITY
  • ADAPTAPLATE BRAND
  • DC COIL RESISTANCE 600 OHM
  • DUTY CYCLE 400 HR
  • PLC COMPATIBLE
  • 873DPO MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Acoustic Horns
Product Number 873DPO-P1
Product Name Horn
Unlock Full Specs
to access all available technical data

Similar Products

Horn assembly, 15W, red - K8593100A-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Model NT2 Horn -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details