DOUBLE PROJECTOR VIBRATING HORN TYPE
11 INCH W X 6-1/8 INCH D X 4 INCH H SIZE
UL, FM APPROVAL
INDOOR, ALARM, COMMERCIAL, INDUSTRIAL, INSTITUTIONAL, PAGING, TIMING APPLICATION
120 VAC AT 50/60 HZ VOLTAGE RATING
BOX MOUNTING
0.13 AMPERE CURRENT RATING
15.6 VA POWER RATING
CORROSION RESISTANT DIE-CAST HOUSING MATERIAL
111 DB AT 1 M, 101 DB AT 10 FT SOUND INTENSITY
ADAPTAPLATE BRAND
DC COIL RESISTANCE 150 OHM
DUTY CYCLE 400 HR
PLC COMPATIBLE
872DPO MODEL
United Technologies Corporation
Done
Datasheet
Description
DOUBLE PROJECTOR VIBRATING HORN TYPE
11 INCH W X 6-1/8 INCH D X 4 INCH H SIZE
UL, FM APPROVAL
INDOOR, ALARM, COMMERCIAL, INDUSTRIAL, INSTITUTIONAL, PAGING, TIMING APPLICATION
120 VAC AT 50/60 HZ VOLTAGE RATING
BOX MOUNTING
0.13 AMPERE CURRENT RATING
15.6 VA POWER RATING
CORROSION RESISTANT DIE-CAST HOUSING MATERIAL
111 DB AT 1 M, 101 DB AT 10 FT SOUND INTENSITY
ADAPTAPLATE BRAND
DC COIL RESISTANCE 150 OHM
DUTY CYCLE 400 HR
PLC COMPATIBLE
872DPO MODEL
DOUBLE PROJECTOR VIBRATING HORN TYPE
11 INCH W X 6-1/8 INCH D X 4 INCH H SIZE
UL, FM APPROVAL
INDOOR, ALARM, COMMERCIAL, INDUSTRIAL, INSTITUTIONAL, PAGING, TIMING APPLICATION
120 VAC AT 50/60 HZ VOLTAGE RATING
BOX MOUNTING
0.13 AMPERE CURRENT RATING
15.6 VA POWER RATING
CORROSION RESISTANT DIE-CAST HOUSING MATERIAL
111 DB AT 1 M, 101 DB AT 10 FT SOUND INTENSITY
ADAPTAPLATE BRAND
DC COIL RESISTANCE 150 OHM
DUTY CYCLE 400 HR
PLC COMPATIBLE
872DPO MODEL