United Technologies Corporation Horn 871P-P1

Description
VIBRATING HORN WITH GRILL TYPE 1-7/8 INCH D X 4-5/8 INCH H SIZE UL APPROVAL ALARM, PANEL BOARD, SWITCH BOARD, TIMING, WARNING APPLICATION 125 VDC VOLTAGE RATING SEMI FLUSH MOUNTING NEMA 4X ENCLOSURE 0.025 AMPERE CURRENT RATING 3.1 VA POWER RATING 101 DB AT 10 FT SOUND INTENSITY ADAPTAHORN[R] BRAND DC COIL RESISTANCE 600 OHM DUTY CYCLE 200 HR HEAVY DUTY DIE CAST HOUSING INCLUDES 18 INCH WIRE WITH MOLEX CONNECTOR 871P MODEL
Datasheet
Description
VIBRATING HORN WITH GRILL TYPE 1-7/8 INCH D X 4-5/8 INCH H SIZE UL APPROVAL ALARM, PANEL BOARD, SWITCH BOARD, TIMING, WARNING APPLICATION 125 VDC VOLTAGE RATING SEMI FLUSH MOUNTING NEMA 4X ENCLOSURE 0.025 AMPERE CURRENT RATING 3.1 VA POWER RATING 101 DB AT 10 FT SOUND INTENSITY ADAPTAHORN[R] BRAND DC COIL RESISTANCE 600 OHM DUTY CYCLE 200 HR HEAVY DUTY DIE CAST HOUSING INCLUDES 18 INCH WIRE WITH MOLEX CONNECTOR 871P MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VIBRATING HORN WITH GRILL TYPE 1-7/8 INCH D X 4-5/8 INCH H SIZE UL APPROVAL ALARM, PANEL BOARD, SWITCH BOARD, TIMING, WARNING APPLICATION 125 VDC VOLTAGE RATING SEMI FLUSH MOUNTING NEMA 4X ENCLOSURE 0.025 AMPERE CURRENT RATING 3.1 VA POWER RATING 101 DB AT 10 FT SOUND INTENSITY ADAPTAHORN[R] BRAND DC COIL RESISTANCE 600 OHM DUTY CYCLE 200 HR HEAVY DUTY DIE CAST HOUSING INCLUDES 18 INCH WIRE WITH MOLEX CONNECTOR 871P MODEL
  • VIBRATING HORN WITH GRILL TYPE
  • 1-7/8 INCH D X 4-5/8 INCH H SIZE
  • UL APPROVAL
  • ALARM, PANEL BOARD, SWITCH BOARD, TIMING, WARNING APPLICATION
  • 125 VDC VOLTAGE RATING
  • SEMI FLUSH MOUNTING
  • NEMA 4X ENCLOSURE
  • 0.025 AMPERE CURRENT RATING
  • 3.1 VA POWER RATING
  • 101 DB AT 10 FT SOUND INTENSITY
  • ADAPTAHORN[R] BRAND
  • DC COIL RESISTANCE 600 OHM
  • DUTY CYCLE 200 HR
  • HEAVY DUTY DIE CAST HOUSING
  • INCLUDES 18 INCH WIRE WITH MOLEX CONNECTOR
  • 871P MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Acoustic Horns
Product Number 871P-P1
Product Name Horn
Unlock Full Specs
to access all available technical data

Similar Products

55 and 56 Resonating Horns - 56-048-1 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Model NT2 Horn -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details