United Technologies Corporation Horn 871P-E1

Description
VIBRATING HORN TYPE 1-7/8 INCH D X 4-5/8 INCH H SIZE UL APPROVAL ALARM, PANEL BOARD, SWITCH BOARD, TIMING, WARNING APPLICATION 12 VDC VOLTAGE RATING SEMI FLUSH, PANEL MOUNTING NEMA 4X/12/12K ENCLOSURE 0.27 AMPERE CURRENT RATING 3.2 VA POWER RATING CORROSION RESISTANT DIE-CAST HOUSING MATERIAL 101 DB AT 1 M, 91 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 6 OHM DUTY CYCLE 400 HR 871P MODEL
Datasheet
Description
VIBRATING HORN TYPE 1-7/8 INCH D X 4-5/8 INCH H SIZE UL APPROVAL ALARM, PANEL BOARD, SWITCH BOARD, TIMING, WARNING APPLICATION 12 VDC VOLTAGE RATING SEMI FLUSH, PANEL MOUNTING NEMA 4X/12/12K ENCLOSURE 0.27 AMPERE CURRENT RATING 3.2 VA POWER RATING CORROSION RESISTANT DIE-CAST HOUSING MATERIAL 101 DB AT 1 M, 91 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 6 OHM DUTY CYCLE 400 HR 871P MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VIBRATING HORN TYPE 1-7/8 INCH D X 4-5/8 INCH H SIZE UL APPROVAL ALARM, PANEL BOARD, SWITCH BOARD, TIMING, WARNING APPLICATION 12 VDC VOLTAGE RATING SEMI FLUSH, PANEL MOUNTING NEMA 4X/12/12K ENCLOSURE 0.27 AMPERE CURRENT RATING 3.2 VA POWER RATING CORROSION RESISTANT DIE-CAST HOUSING MATERIAL 101 DB AT 1 M, 91 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 6 OHM DUTY CYCLE 400 HR 871P MODEL
  • VIBRATING HORN TYPE
  • 1-7/8 INCH D X 4-5/8 INCH H SIZE
  • UL APPROVAL
  • ALARM, PANEL BOARD, SWITCH BOARD, TIMING, WARNING APPLICATION
  • 12 VDC VOLTAGE RATING
  • SEMI FLUSH, PANEL MOUNTING
  • NEMA 4X/12/12K ENCLOSURE
  • 0.27 AMPERE CURRENT RATING
  • 3.2 VA POWER RATING
  • CORROSION RESISTANT DIE-CAST HOUSING MATERIAL
  • 101 DB AT 1 M, 91 DB AT 10 FT SOUND INTENSITY
  • DC COIL RESISTANCE 6 OHM
  • DUTY CYCLE 400 HR
  • 871P MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Acoustic Horns
Product Number 871P-E1
Product Name Horn
Unlock Full Specs
to access all available technical data

Similar Products

Horn assembly, 15W, red - K8593100A-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Model NT2 Horn -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details
AH Series Acoustic Horns -  - EnviroCare International, Inc.
EnviroCare International, Inc.
View Details