United Technologies Corporation Horn 871-K1

Description
VIBRATING HORN WITH GRILL TYPE 2-15/16 INCH D X 6-1/2 INCH H SIZE UL APPROVAL ALARM, INDOOR, PAGING, SCHEDULING, TIMING, WARNING APPLICATION 48 VDC VOLTAGE RATING FLUSH MOUNTING 0.07 AMPERE CURRENT RATING 3.4 VA POWER RATING 101 DB AT 10 FT SOUND INTENSITY ADAPTAHORN. BRAND DC COIL RESISTANCE 96 OHM DUTY CYCLE 200 HR HEAVY DUTY DIE CAST HOUSING 871 MODEL
Datasheet
Description
VIBRATING HORN WITH GRILL TYPE 2-15/16 INCH D X 6-1/2 INCH H SIZE UL APPROVAL ALARM, INDOOR, PAGING, SCHEDULING, TIMING, WARNING APPLICATION 48 VDC VOLTAGE RATING FLUSH MOUNTING 0.07 AMPERE CURRENT RATING 3.4 VA POWER RATING 101 DB AT 10 FT SOUND INTENSITY ADAPTAHORN. BRAND DC COIL RESISTANCE 96 OHM DUTY CYCLE 200 HR HEAVY DUTY DIE CAST HOUSING 871 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VIBRATING HORN WITH GRILL TYPE 2-15/16 INCH D X 6-1/2 INCH H SIZE UL APPROVAL ALARM, INDOOR, PAGING, SCHEDULING, TIMING, WARNING APPLICATION 48 VDC VOLTAGE RATING FLUSH MOUNTING 0.07 AMPERE CURRENT RATING 3.4 VA POWER RATING 101 DB AT 10 FT SOUND INTENSITY ADAPTAHORN. BRAND DC COIL RESISTANCE 96 OHM DUTY CYCLE 200 HR HEAVY DUTY DIE CAST HOUSING 871 MODEL
  • VIBRATING HORN WITH GRILL TYPE
  • 2-15/16 INCH D X 6-1/2 INCH H SIZE
  • UL APPROVAL
  • ALARM, INDOOR, PAGING, SCHEDULING, TIMING, WARNING APPLICATION
  • 48 VDC VOLTAGE RATING
  • FLUSH MOUNTING
  • 0.07 AMPERE CURRENT RATING
  • 3.4 VA POWER RATING
  • 101 DB AT 10 FT SOUND INTENSITY
  • ADAPTAHORN. BRAND
  • DC COIL RESISTANCE 96 OHM
  • DUTY CYCLE 200 HR
  • HEAVY DUTY DIE CAST HOUSING
  • 871 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Acoustic Horns
Product Number 871-K1
Product Name Horn
Unlock Full Specs
to access all available technical data

Similar Products

eHorn Electronic Horns - EHORN-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Model NT2 Horn -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details