United Technologies Corporation Horn 870-R5

Description
VIBRATING HORN WITH GRILL TYPE 2-15/16 INCH D X 6-1/2 INCH H SIZE UL, FM APPROVAL ALARM, INDOOR, PAGING, SCHEDULING, TIMING, WARNING APPLICATION 240 VAC AT 50/60 HZ VOLTAGE RATING FLUSH MOUNTING 0.07 AMPERE CURRENT RATING 16.8 VA POWER RATING 103 DB AT 10 FT SOUND INTENSITY ADAPTAHORN[R] BRAND DC COIL RESISTANCE 580 OHM DUTY CYCLE 400 HR HEAVY DUTY DIE CAST HOUSING 870 MODEL
Datasheet
Description
VIBRATING HORN WITH GRILL TYPE 2-15/16 INCH D X 6-1/2 INCH H SIZE UL, FM APPROVAL ALARM, INDOOR, PAGING, SCHEDULING, TIMING, WARNING APPLICATION 240 VAC AT 50/60 HZ VOLTAGE RATING FLUSH MOUNTING 0.07 AMPERE CURRENT RATING 16.8 VA POWER RATING 103 DB AT 10 FT SOUND INTENSITY ADAPTAHORN[R] BRAND DC COIL RESISTANCE 580 OHM DUTY CYCLE 400 HR HEAVY DUTY DIE CAST HOUSING 870 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VIBRATING HORN WITH GRILL TYPE 2-15/16 INCH D X 6-1/2 INCH H SIZE UL, FM APPROVAL ALARM, INDOOR, PAGING, SCHEDULING, TIMING, WARNING APPLICATION 240 VAC AT 50/60 HZ VOLTAGE RATING FLUSH MOUNTING 0.07 AMPERE CURRENT RATING 16.8 VA POWER RATING 103 DB AT 10 FT SOUND INTENSITY ADAPTAHORN[R] BRAND DC COIL RESISTANCE 580 OHM DUTY CYCLE 400 HR HEAVY DUTY DIE CAST HOUSING 870 MODEL
  • VIBRATING HORN WITH GRILL TYPE
  • 2-15/16 INCH D X 6-1/2 INCH H SIZE
  • UL, FM APPROVAL
  • ALARM, INDOOR, PAGING, SCHEDULING, TIMING, WARNING APPLICATION
  • 240 VAC AT 50/60 HZ VOLTAGE RATING
  • FLUSH MOUNTING
  • 0.07 AMPERE CURRENT RATING
  • 16.8 VA POWER RATING
  • 103 DB AT 10 FT SOUND INTENSITY
  • ADAPTAHORN[R] BRAND
  • DC COIL RESISTANCE 580 OHM
  • DUTY CYCLE 400 HR
  • HEAVY DUTY DIE CAST HOUSING
  • 870 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Acoustic Horns
Product Number 870-R5
Product Name Horn
Unlock Full Specs
to access all available technical data

Similar Products

LSH Litestak® Piezoelectric Horns - LSH-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Model NT2 Horn -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details