United Technologies Corporation Horn 869-AQ

Description
ELECTRONIC HORN WITH GRILL TYPE 5-1/2 INCH W X 3-5/8 INCH D X 5-1/2 INCH H SIZE GRAY COLOR UL 464, CUL APPROVAL ALARM, INDOOR, PAGING, SCHEDULING, TIMING APPLICATION 24 VAC AT 50/60 HZ, 24 VDC VOLTAGE RATING FLUSH, PANEL MOUNTING 0.072 AMPERE AT 24 VAC, 0.022 AMPERE AT 24 VDC CURRENT RATING THERMOPLASTIC HOUSING MATERIAL 106 DB AT 1 M, 96 DB AT 10 FT SOUND INTENSITY OPERATING TEMPERATURE 32 TO 120 DEG F 869 MODEL
Datasheet
Description
ELECTRONIC HORN WITH GRILL TYPE 5-1/2 INCH W X 3-5/8 INCH D X 5-1/2 INCH H SIZE GRAY COLOR UL 464, CUL APPROVAL ALARM, INDOOR, PAGING, SCHEDULING, TIMING APPLICATION 24 VAC AT 50/60 HZ, 24 VDC VOLTAGE RATING FLUSH, PANEL MOUNTING 0.072 AMPERE AT 24 VAC, 0.022 AMPERE AT 24 VDC CURRENT RATING THERMOPLASTIC HOUSING MATERIAL 106 DB AT 1 M, 96 DB AT 10 FT SOUND INTENSITY OPERATING TEMPERATURE 32 TO 120 DEG F 869 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ELECTRONIC HORN WITH GRILL TYPE 5-1/2 INCH W X 3-5/8 INCH D X 5-1/2 INCH H SIZE GRAY COLOR UL 464, CUL APPROVAL ALARM, INDOOR, PAGING, SCHEDULING, TIMING APPLICATION 24 VAC AT 50/60 HZ, 24 VDC VOLTAGE RATING FLUSH, PANEL MOUNTING 0.072 AMPERE AT 24 VAC, 0.022 AMPERE AT 24 VDC CURRENT RATING THERMOPLASTIC HOUSING MATERIAL 106 DB AT 1 M, 96 DB AT 10 FT SOUND INTENSITY OPERATING TEMPERATURE 32 TO 120 DEG F 869 MODEL
  • ELECTRONIC HORN WITH GRILL TYPE
  • 5-1/2 INCH W X 3-5/8 INCH D X 5-1/2 INCH H SIZE
  • GRAY COLOR
  • UL 464, CUL APPROVAL
  • ALARM, INDOOR, PAGING, SCHEDULING, TIMING APPLICATION
  • 24 VAC AT 50/60 HZ, 24 VDC VOLTAGE RATING
  • FLUSH, PANEL MOUNTING
  • 0.072 AMPERE AT 24 VAC, 0.022 AMPERE AT 24 VDC CURRENT RATING
  • THERMOPLASTIC HOUSING MATERIAL
  • 106 DB AT 1 M, 96 DB AT 10 FT SOUND INTENSITY
  • OPERATING TEMPERATURE 32 TO 120 DEG F
  • 869 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Acoustic Horns
Product Number 869-AQ
Product Name Horn
Unlock Full Specs
to access all available technical data

Similar Products

Horn assembly, 15W, red - K8593100A-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
AH Series Acoustic Horns -  - EnviroCare International, Inc.
EnviroCare International, Inc.
View Details
Model NT2 Horn -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details