United Technologies Corporation Strobe/Flashing Light Unit 868STRR-AQ

Description
STROBE LIGHT WITH HORN TYPE GRAY ENGINEERED THERMOPLASTIC HOUSING MATERIAL 5-1/2 INCH W X 5-1/2 INCH H SIZE UL 1638 (STROBE), UL 464 (HORN) APPROVAL 24 VAC/VDC OPERATING VOLTAGE OUTDOOR APPLICATION SURFACE, 3-13/32 INCH DEEP SQUARE BOX MOUNTING XENON LAMP TYPE 0.37 AMPERE (STROBE) 0.072 AMPERE (HORN) AT 24 VAC, 0.39 AMPERE (STROBE) 0.022 AMPERE (HORN) AT 24 VDC OPERATING CURRENT RED LENS COLOR 90 DB AT 10 FT SOUND INTENSITY 60 FPM FLASH RATE 21 CD LIGHT INTENSITY TEMPERATURE RATING 86 DEG F AMBIENT TEMPERATURE RATING -31 TO 150 DEG F 860 MODEL
Datasheet
Description
STROBE LIGHT WITH HORN TYPE GRAY ENGINEERED THERMOPLASTIC HOUSING MATERIAL 5-1/2 INCH W X 5-1/2 INCH H SIZE UL 1638 (STROBE), UL 464 (HORN) APPROVAL 24 VAC/VDC OPERATING VOLTAGE OUTDOOR APPLICATION SURFACE, 3-13/32 INCH DEEP SQUARE BOX MOUNTING XENON LAMP TYPE 0.37 AMPERE (STROBE) 0.072 AMPERE (HORN) AT 24 VAC, 0.39 AMPERE (STROBE) 0.022 AMPERE (HORN) AT 24 VDC OPERATING CURRENT RED LENS COLOR 90 DB AT 10 FT SOUND INTENSITY 60 FPM FLASH RATE 21 CD LIGHT INTENSITY TEMPERATURE RATING 86 DEG F AMBIENT TEMPERATURE RATING -31 TO 150 DEG F 860 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 868STRR-AQ - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
868STRR-AQ
Strobe/Flashing Light Unit 868STRR-AQ
STROBE LIGHT WITH HORN TYPE GRAY ENGINEERED THERMOPLASTIC HOUSING MATERIAL 5-1/2 INCH W X 5-1/2 INCH H SIZE UL 1638 (STROBE), UL 464 (HORN) APPROVAL 24 VAC/VDC OPERATING VOLTAGE OUTDOOR APPLICATION SURFACE, 3-13/32 INCH DEEP SQUARE BOX MOUNTING XENON LAMP TYPE 0.37 AMPERE (STROBE) 0.072 AMPERE (HORN) AT 24 VAC, 0.39 AMPERE (STROBE) 0.022 AMPERE (HORN) AT 24 VDC OPERATING CURRENT RED LENS COLOR 90 DB AT 10 FT SOUND INTENSITY 60 FPM FLASH RATE 21 CD LIGHT INTENSITY TEMPERATURE RATING 86 DEG F AMBIENT TEMPERATURE RATING -31 TO 150 DEG F 860 MODEL
  • STROBE LIGHT WITH HORN TYPE
  • GRAY ENGINEERED THERMOPLASTIC HOUSING MATERIAL
  • 5-1/2 INCH W X 5-1/2 INCH H SIZE
  • UL 1638 (STROBE), UL 464 (HORN) APPROVAL
  • 24 VAC/VDC OPERATING VOLTAGE
  • OUTDOOR APPLICATION
  • SURFACE, 3-13/32 INCH DEEP SQUARE BOX MOUNTING
  • XENON LAMP TYPE
  • 0.37 AMPERE (STROBE) 0.072 AMPERE (HORN) AT 24 VAC, 0.39 AMPERE (STROBE) 0.022 AMPERE (HORN) AT 24 VDC OPERATING CURRENT
  • RED LENS COLOR
  • 90 DB AT 10 FT SOUND INTENSITY
  • 60 FPM FLASH RATE
  • 21 CD LIGHT INTENSITY
  • TEMPERATURE RATING 86 DEG F
  • AMBIENT TEMPERATURE RATING -31 TO 150 DEG F
  • 860 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 868STRR-AQ
Product Name Strobe/Flashing Light Unit
Mounting Surface Mount
Features Outdoor Rated
Agency Approvals UL
Unlock Full Specs
to access all available technical data

Similar Products

191XL-CN Hazardous Location Zone Listed LED Lights - 191XL-CN-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pipe
Agency Approvals UL; ULC; Marine,UL,cUL
Flash Type Single; Continuous
View Details
Sounder Beacons - 2205021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Multiple
Color Red; Red
View Details
Safety Strobe Tower -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details