United Technologies Corporation Strobe/Flashing Light Unit 867STRB-AQ

Description
STROBE LIGHT WITH HORN TYPE GRAY ENGINEERED THERMOPLASTIC HOUSING MATERIAL 5-1/2 INCH W X 5-1/2 INCH H SIZE UL 1638 (STROBE), UL 464 (HORN) APPROVAL 24 VAC/VDC OPERATING VOLTAGE INDOOR APPLICATION SURFACE, 3-5/16 INCH DEEP SQUARE BOX MOUNTING XENON LAMP TYPE 0.37 AMPERE (STROBE) 0.072 AMPERE (HORN) AT 24 VAC, 0.39 AMPERE (STROBE) 0.022 AMPERE (HORN) AT 24 VDC OPERATING CURRENT BLUE LENS COLOR 90 DB AT 10 FT SOUND INTENSITY 60 FPM FLASH RATE 20 CD LIGHT INTENSITY TEMPERATURE RATING 86 DEG F AMBIENT TEMPERATURE RATING 32 TO 120 DEG F 860 MODEL
Datasheet
Description
STROBE LIGHT WITH HORN TYPE GRAY ENGINEERED THERMOPLASTIC HOUSING MATERIAL 5-1/2 INCH W X 5-1/2 INCH H SIZE UL 1638 (STROBE), UL 464 (HORN) APPROVAL 24 VAC/VDC OPERATING VOLTAGE INDOOR APPLICATION SURFACE, 3-5/16 INCH DEEP SQUARE BOX MOUNTING XENON LAMP TYPE 0.37 AMPERE (STROBE) 0.072 AMPERE (HORN) AT 24 VAC, 0.39 AMPERE (STROBE) 0.022 AMPERE (HORN) AT 24 VDC OPERATING CURRENT BLUE LENS COLOR 90 DB AT 10 FT SOUND INTENSITY 60 FPM FLASH RATE 20 CD LIGHT INTENSITY TEMPERATURE RATING 86 DEG F AMBIENT TEMPERATURE RATING 32 TO 120 DEG F 860 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 867STRB-AQ - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
867STRB-AQ
Strobe/Flashing Light Unit 867STRB-AQ
STROBE LIGHT WITH HORN TYPE GRAY ENGINEERED THERMOPLASTIC HOUSING MATERIAL 5-1/2 INCH W X 5-1/2 INCH H SIZE UL 1638 (STROBE), UL 464 (HORN) APPROVAL 24 VAC/VDC OPERATING VOLTAGE INDOOR APPLICATION SURFACE, 3-5/16 INCH DEEP SQUARE BOX MOUNTING XENON LAMP TYPE 0.37 AMPERE (STROBE) 0.072 AMPERE (HORN) AT 24 VAC, 0.39 AMPERE (STROBE) 0.022 AMPERE (HORN) AT 24 VDC OPERATING CURRENT BLUE LENS COLOR 90 DB AT 10 FT SOUND INTENSITY 60 FPM FLASH RATE 20 CD LIGHT INTENSITY TEMPERATURE RATING 86 DEG F AMBIENT TEMPERATURE RATING 32 TO 120 DEG F 860 MODEL
  • STROBE LIGHT WITH HORN TYPE
  • GRAY ENGINEERED THERMOPLASTIC HOUSING MATERIAL
  • 5-1/2 INCH W X 5-1/2 INCH H SIZE
  • UL 1638 (STROBE), UL 464 (HORN) APPROVAL
  • 24 VAC/VDC OPERATING VOLTAGE
  • INDOOR APPLICATION
  • SURFACE, 3-5/16 INCH DEEP SQUARE BOX MOUNTING
  • XENON LAMP TYPE
  • 0.37 AMPERE (STROBE) 0.072 AMPERE (HORN) AT 24 VAC, 0.39 AMPERE (STROBE) 0.022 AMPERE (HORN) AT 24 VDC OPERATING CURRENT
  • BLUE LENS COLOR
  • 90 DB AT 10 FT SOUND INTENSITY
  • 60 FPM FLASH RATE
  • 20 CD LIGHT INTENSITY
  • TEMPERATURE RATING 86 DEG F
  • AMBIENT TEMPERATURE RATING 32 TO 120 DEG F
  • 860 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 867STRB-AQ
Product Name Strobe/Flashing Light Unit
Mounting Surface Mount
Agency Approvals UL
Visual Indicators Combination; Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 24V AC Industrial Horn - 855H-BCA24ADR3 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
AV1-LED Flashing Combination Audible/Visual Signals - AV1-LED-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Visual Indicators Combination; Flashing
View Details
Beacons - 2204984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Revolving; Flashing; Steady, Rotating, Flashing
Color Blue; Blue
View Details
Single Sensor O2 Deficiency Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details