United Technologies Corporation Signaling Device Plate/Panel Mount Pushbutton 851

Description
ROUND TYPE 3-3/8 INCH L X 1-9/16 INCH W SIZE 250 V MAX. VOLTAGE RATING 48 VAC 10 AMPERE, 125 VAC 6 AMPERE, 250 VAC 6 AMPERE, 12/24 VAC/VDC 10 AMPERE, 48 VDC 7 AMPERE, 125 VDC 3 AMPERE, 250 VDC 1 AMPERE CONTACT RATING BLACK CAP/LENS COLOR SHELL MATERIAL SHOCK RESISTANT POLYPROPYLENE INCLUDES 6 INCH PIGTAIL LEADS 800 MODEL
Datasheet
Description
ROUND TYPE 3-3/8 INCH L X 1-9/16 INCH W SIZE 250 V MAX. VOLTAGE RATING 48 VAC 10 AMPERE, 125 VAC 6 AMPERE, 250 VAC 6 AMPERE, 12/24 VAC/VDC 10 AMPERE, 48 VDC 7 AMPERE, 125 VDC 3 AMPERE, 250 VDC 1 AMPERE CONTACT RATING BLACK CAP/LENS COLOR SHELL MATERIAL SHOCK RESISTANT POLYPROPYLENE INCLUDES 6 INCH PIGTAIL LEADS 800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signaling Device Plate/Panel Mount Pushbutton - 851 - United Technologies Corporation
Farmington, CT, USA
Signaling Device Plate/Panel Mount Pushbutton
851
Signaling Device Plate/Panel Mount Pushbutton 851
ROUND TYPE 3-3/8 INCH L X 1-9/16 INCH W SIZE 250 V MAX. VOLTAGE RATING 48 VAC 10 AMPERE, 125 VAC 6 AMPERE, 250 VAC 6 AMPERE, 12/24 VAC/VDC 10 AMPERE, 48 VDC 7 AMPERE, 125 VDC 3 AMPERE, 250 VDC 1 AMPERE CONTACT RATING BLACK CAP/LENS COLOR SHELL MATERIAL SHOCK RESISTANT POLYPROPYLENE INCLUDES 6 INCH PIGTAIL LEADS 800 MODEL
  • ROUND TYPE
  • 3-3/8 INCH L X 1-9/16 INCH W SIZE
  • 250 V MAX. VOLTAGE RATING
  • 48 VAC 10 AMPERE, 125 VAC 6 AMPERE, 250 VAC 6 AMPERE, 12/24 VAC/VDC 10 AMPERE, 48 VDC 7 AMPERE, 125 VDC 3 AMPERE, 250 VDC 1 AMPERE CONTACT RATING
  • BLACK CAP/LENS COLOR
  • SHELL MATERIAL SHOCK RESISTANT POLYPROPYLENE
  • INCLUDES 6 INCH PIGTAIL LEADS
  • 800 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Pushbutton Switches
Product Number 851
Product Name Signaling Device Plate/Panel Mount Pushbutton
Max Current Rating 1 to 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Hardware - AT3011F12JE - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 10153377 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Maintained Contact
View Details