United Technologies Corporation Bell 744

Description
VIBRATING EXPOSED GONG TYPE 4 INCH W X 1-3/4 INCH D X 6-7/8 INCH H SIZE CHROME COLOR RESIDENTIAL, COMMERCIAL, PLANT, OEM APPLICATION 8 TO 16 VAC, 3 TO 6 VDC VOLTAGE RATING 1 AMPERE CURRENT RATING 10 VA POWER RATING METALLIC HOUSING MATERIAL 100 DB AT 1 M, 90 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 1.5 OHM
Datasheet
Description
VIBRATING EXPOSED GONG TYPE 4 INCH W X 1-3/4 INCH D X 6-7/8 INCH H SIZE CHROME COLOR RESIDENTIAL, COMMERCIAL, PLANT, OEM APPLICATION 8 TO 16 VAC, 3 TO 6 VDC VOLTAGE RATING 1 AMPERE CURRENT RATING 10 VA POWER RATING METALLIC HOUSING MATERIAL 100 DB AT 1 M, 90 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 1.5 OHM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bell 744
VIBRATING EXPOSED GONG TYPE 4 INCH W X 1-3/4 INCH D X 6-7/8 INCH H SIZE CHROME COLOR RESIDENTIAL, COMMERCIAL, PLANT, OEM APPLICATION 8 TO 16 VAC, 3 TO 6 VDC VOLTAGE RATING 1 AMPERE CURRENT RATING 10 VA POWER RATING METALLIC HOUSING MATERIAL 100 DB AT 1 M, 90 DB AT 10 FT SOUND INTENSITY DC COIL RESISTANCE 1.5 OHM
  • VIBRATING EXPOSED GONG TYPE
  • 4 INCH W X 1-3/4 INCH D X 6-7/8 INCH H SIZE
  • CHROME COLOR
  • RESIDENTIAL, COMMERCIAL, PLANT, OEM APPLICATION
  • 8 TO 16 VAC, 3 TO 6 VDC VOLTAGE RATING
  • 1 AMPERE CURRENT RATING
  • 10 VA POWER RATING
  • METALLIC HOUSING MATERIAL
  • 100 DB AT 1 M, 90 DB AT 10 FT SOUND INTENSITY
  • DC COIL RESISTANCE 1.5 OHM
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 744
Product Name Bell
Specialty Applications Safety
Unlock Full Specs
to access all available technical data

Similar Products

Single Sensor O2 Deficiency Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details
PCBA, 120VAC, 371DST - K200865G-02 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details