United Technologies Corporation Residential Signaling Pushbutton 71

Description
LOW VOLTAGE PUSHBUTTON TYPE 1 INCH DIA X 1-13/32 INCH H SIZE 8/24 VAC VOLTAGE RATING PLASTIC BODY MATERIAL IVORY CAP/LENS COLOR ROUND HOUSING SHAPE APPLICATION HOSPITAL, INSTITUTION, OEM
Datasheet
Description
LOW VOLTAGE PUSHBUTTON TYPE 1 INCH DIA X 1-13/32 INCH H SIZE 8/24 VAC VOLTAGE RATING PLASTIC BODY MATERIAL IVORY CAP/LENS COLOR ROUND HOUSING SHAPE APPLICATION HOSPITAL, INSTITUTION, OEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Residential Signaling Pushbutton - 71 - United Technologies Corporation
Farmington, CT, USA
Residential Signaling Pushbutton
71
Residential Signaling Pushbutton 71
LOW VOLTAGE PUSHBUTTON TYPE 1 INCH DIA X 1-13/32 INCH H SIZE 8/24 VAC VOLTAGE RATING PLASTIC BODY MATERIAL IVORY CAP/LENS COLOR ROUND HOUSING SHAPE APPLICATION HOSPITAL, INSTITUTION, OEM
  • LOW VOLTAGE PUSHBUTTON TYPE
  • 1 INCH DIA X 1-13/32 INCH H SIZE
  • 8/24 VAC VOLTAGE RATING
  • PLASTIC BODY MATERIAL
  • IVORY CAP/LENS COLOR
  • ROUND HOUSING SHAPE
  • APPLICATION HOSPITAL, INSTITUTION, OEM
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Pushbutton Switches
Product Number 71
Product Name Residential Signaling Pushbutton
Max AC Voltage Rating 8 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-1437571-7 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Illuminated Pushbutton with Small Bezel - LP7 - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features Illuminated Switch; Weather resistant or waterproof
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details