United Technologies Corporation Residential Signaling Pushbutton 603

Description
LOW VOLTAGE PUSHBUTTON TYPE 1-3/4 INCH DIA X 11/16 INCH D SIZE 48 VAC VOLTAGE RATING SURFACE MOUNTING SOLID BRASS BODY MATERIAL BUTTON OPERATOR TYPE BLACK CAP/LENS COLOR ROUND HOUSING SHAPE
Datasheet
Description
LOW VOLTAGE PUSHBUTTON TYPE 1-3/4 INCH DIA X 11/16 INCH D SIZE 48 VAC VOLTAGE RATING SURFACE MOUNTING SOLID BRASS BODY MATERIAL BUTTON OPERATOR TYPE BLACK CAP/LENS COLOR ROUND HOUSING SHAPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Residential Signaling Pushbutton - 603 - United Technologies Corporation
Farmington, CT, USA
Residential Signaling Pushbutton
603
Residential Signaling Pushbutton 603
LOW VOLTAGE PUSHBUTTON TYPE 1-3/4 INCH DIA X 11/16 INCH D SIZE 48 VAC VOLTAGE RATING SURFACE MOUNTING SOLID BRASS BODY MATERIAL BUTTON OPERATOR TYPE BLACK CAP/LENS COLOR ROUND HOUSING SHAPE
  • LOW VOLTAGE PUSHBUTTON TYPE
  • 1-3/4 INCH DIA X 11/16 INCH D SIZE
  • 48 VAC VOLTAGE RATING
  • SURFACE MOUNTING
  • SOLID BRASS BODY MATERIAL
  • BUTTON OPERATOR TYPE
  • BLACK CAP/LENS COLOR
  • ROUND HOUSING SHAPE
Supplier's Site Datasheet
Pushbutton - 25529121 - Radwell International
Willingboro, NJ, United States
Pushbutton
25529121
Pushbutton 25529121
ATTRACTIVE, TRADITIONAL PUSH BUTTON DESIGNED FOR LONG SERVICE. - SURFACE MOUNTED, ROUND - SOLID BRASS CONSTRUCTION - LARGE ACCESSIBLE TERMINALS. FREE 2 YEAR RADWELL WARRANTY

ATTRACTIVE, TRADITIONAL PUSH BUTTON DESIGNED FOR LONG SERVICE. - SURFACE MOUNTED, ROUND - SOLID BRASS CONSTRUCTION - LARGE ACCESSIBLE TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  United Technologies Corporation Radwell International
Product Category Pushbutton Switches Pushbutton Switches
Product Number 603 25529121
Product Name Residential Signaling Pushbutton Pushbutton
Max AC Voltage Rating 48 volts
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-JRM-5D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Pushbutton - 355344 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
E.V program - EDT.V - Push button - EDT.V - Pushbutton - EDTRRTV -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details