United Technologies Corporation Stack Light Module 58A-N5-100WH

Description
ROTATING LIGHT TYPE 8-1/16 INCH DIA X 7-7/8 INCH H SIZE UL 1638, UL 1604, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III DIV 1, NEMA 4X ENCLOSURE 100 W HALOGEN LAMP TYPE 1 AMPERE OPERATING CURRENT AMBER LENS COLOR 65 FPM FLASH RATE 1800 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND REVOLUTION RATE 75 RPM BASE TYPE BAYONET LAMP LIFE 1000 HR APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL, HAZARDOUS MOUNTING 3/4 INCH NPT CONDUIT INCLUDES POLYCARBONATE DOME, MOTOR DRIVEN REFLECTOR TEMPERATURE RATING -31 TO 150 DEG F 58 MODEL
Datasheet
Description
ROTATING LIGHT TYPE 8-1/16 INCH DIA X 7-7/8 INCH H SIZE UL 1638, UL 1604, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III DIV 1, NEMA 4X ENCLOSURE 100 W HALOGEN LAMP TYPE 1 AMPERE OPERATING CURRENT AMBER LENS COLOR 65 FPM FLASH RATE 1800 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND REVOLUTION RATE 75 RPM BASE TYPE BAYONET LAMP LIFE 1000 HR APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL, HAZARDOUS MOUNTING 3/4 INCH NPT CONDUIT INCLUDES POLYCARBONATE DOME, MOTOR DRIVEN REFLECTOR TEMPERATURE RATING -31 TO 150 DEG F 58 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 58A-N5-100WH - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
58A-N5-100WH
Stack Light Module 58A-N5-100WH
ROTATING LIGHT TYPE 8-1/16 INCH DIA X 7-7/8 INCH H SIZE UL 1638, UL 1604, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III DIV 1, NEMA 4X ENCLOSURE 100 W HALOGEN LAMP TYPE 1 AMPERE OPERATING CURRENT AMBER LENS COLOR 65 FPM FLASH RATE 1800 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND REVOLUTION RATE 75 RPM BASE TYPE BAYONET LAMP LIFE 1000 HR APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL, HAZARDOUS MOUNTING 3/4 INCH NPT CONDUIT INCLUDES POLYCARBONATE DOME, MOTOR DRIVEN REFLECTOR TEMPERATURE RATING -31 TO 150 DEG F 58 MODEL
  • ROTATING LIGHT TYPE
  • 8-1/16 INCH DIA X 7-7/8 INCH H SIZE
  • UL 1638, UL 1604, CUL APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • CLASS I DIV 2 GROUP A B C D, CLASS II DIV 2 GROUP F G, CLASS III DIV 1, NEMA 4X ENCLOSURE
  • 100 W HALOGEN LAMP TYPE
  • 1 AMPERE OPERATING CURRENT
  • AMBER LENS COLOR
  • 65 FPM FLASH RATE
  • 1800 LUMEN LIGHT INTENSITY
  • ADAPTABEACON BRAND
  • REVOLUTION RATE 75 RPM
  • BASE TYPE BAYONET
  • LAMP LIFE 1000 HR
  • APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL, HAZARDOUS
  • MOUNTING 3/4 INCH NPT CONDUIT
  • INCLUDES POLYCARBONATE DOME, MOTOR DRIVEN REFLECTOR
  • TEMPERATURE RATING -31 TO 150 DEG F
  • 58 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 58A-N5-100WH
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

FB2PST Fireball® Strobe Warning Lights - FB2PST-240B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,CSFM,UL,cUL
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Sounder Beacons - 2205023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Strobe; Multi Strobe
Color Blue; Blue
View Details