United Technologies Corporation Stack Light Module 57PLEDMG120AB

Description
STEADY PLUS SEVEN FLASH PATTERN LIGHT TYPE 6-1/2 INCH DIA X 8 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X, IP66 ENCLOSURE LED LAMP TYPE 0.25 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL GREEN LENS COLOR POLARIS[TM] BRAND BASE COLOR BLACK LAMP LIFE 148000 HR APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL MOUNTING 3/4 INCH NPT THREADED CONDUIT LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 57 MODEL
Datasheet
Description
STEADY PLUS SEVEN FLASH PATTERN LIGHT TYPE 6-1/2 INCH DIA X 8 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X, IP66 ENCLOSURE LED LAMP TYPE 0.25 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL GREEN LENS COLOR POLARIS[TM] BRAND BASE COLOR BLACK LAMP LIFE 148000 HR APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL MOUNTING 3/4 INCH NPT THREADED CONDUIT LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 57 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 57PLEDMG120AB - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
57PLEDMG120AB
Stack Light Module 57PLEDMG120AB
STEADY PLUS SEVEN FLASH PATTERN LIGHT TYPE 6-1/2 INCH DIA X 8 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X, IP66 ENCLOSURE LED LAMP TYPE 0.25 AMPERE OPERATING CURRENT POLYCARBONATE LENS MATERIAL GREEN LENS COLOR POLARIS[TM] BRAND BASE COLOR BLACK LAMP LIFE 148000 HR APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL MOUNTING 3/4 INCH NPT THREADED CONDUIT LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 57 MODEL
  • STEADY PLUS SEVEN FLASH PATTERN LIGHT TYPE
  • 6-1/2 INCH DIA X 8 INCH H SIZE
  • UL 1638, CUL APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • NEMA 4X, IP66 ENCLOSURE
  • LED LAMP TYPE
  • 0.25 AMPERE OPERATING CURRENT
  • POLYCARBONATE LENS MATERIAL
  • GREEN LENS COLOR
  • POLARIS[TM] BRAND
  • BASE COLOR BLACK
  • LAMP LIFE 148000 HR
  • APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL
  • MOUNTING 3/4 INCH NPT THREADED CONDUIT
  • LENS TYPE FRESNEL
  • TEMPERATURE RATING -31 TO 150 DEG F
  • 57 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 57PLEDMG120AB
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

27XST-024-4-MOD Explosion-Proof Supervised Strobe Lights - 27XST-024R-4-MOD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pendant,Ceiling,Wall
Features Explosion Proof
Agency Approvals UL; ULC; CSFM,Marine,UL,cUL
View Details
Remote Carbon Dioxide CO2 Storage Safety 3 Alarm -  - CO2Meter.com
Specs
Visual Indicators Combination
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details