United Technologies Corporation Stack Light Module 57EDFG-N5

Description
DOUBLE FLASHING STROBE LIGHT TYPE 6-1/2 INCH DIA X 8 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X ENCLOSURE XENON LAMP TYPE 0.2 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL GREEN LENS COLOR 2.3 MILLION CD LIGHT INTENSITY ADAPTABEACON BRAND BASE FINISH CORROSION RESISTANT HEAT FLOWED EPOXY LAMP LIFE 3000 HR APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL MOUNTING 3/4 INCH CONDUIT INCLUDES PROTECTIVE EASILY CLEANED CLEAR POLYCARBONATE OUTER DOME, 2.3 MILLION PEAK CANDELA TEMPERATURE R 57EDF MODEL
Datasheet
Description
DOUBLE FLASHING STROBE LIGHT TYPE 6-1/2 INCH DIA X 8 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X ENCLOSURE XENON LAMP TYPE 0.2 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL GREEN LENS COLOR 2.3 MILLION CD LIGHT INTENSITY ADAPTABEACON BRAND BASE FINISH CORROSION RESISTANT HEAT FLOWED EPOXY LAMP LIFE 3000 HR APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL MOUNTING 3/4 INCH CONDUIT INCLUDES PROTECTIVE EASILY CLEANED CLEAR POLYCARBONATE OUTER DOME, 2.3 MILLION PEAK CANDELA TEMPERATURE R 57EDF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 57EDFG-N5 - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
57EDFG-N5
Stack Light Module 57EDFG-N5
DOUBLE FLASHING STROBE LIGHT TYPE 6-1/2 INCH DIA X 8 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X ENCLOSURE XENON LAMP TYPE 0.2 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL GREEN LENS COLOR 2.3 MILLION CD LIGHT INTENSITY ADAPTABEACON BRAND BASE FINISH CORROSION RESISTANT HEAT FLOWED EPOXY LAMP LIFE 3000 HR APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL MOUNTING 3/4 INCH CONDUIT INCLUDES PROTECTIVE EASILY CLEANED CLEAR POLYCARBONATE OUTER DOME, 2.3 MILLION PEAK CANDELA TEMPERATURE R 57EDF MODEL
  • DOUBLE FLASHING STROBE LIGHT TYPE
  • 6-1/2 INCH DIA X 8 INCH H SIZE
  • UL 1638, CUL APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • NEMA 4X ENCLOSURE
  • XENON LAMP TYPE
  • 0.2 AMPERE OPERATING CURRENT
  • SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
  • GREEN LENS COLOR
  • 2.3 MILLION CD LIGHT INTENSITY
  • ADAPTABEACON BRAND
  • BASE FINISH CORROSION RESISTANT HEAT FLOWED EPOXY
  • LAMP LIFE 3000 HR
  • APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL
  • MOUNTING 3/4 INCH CONDUIT
  • INCLUDES PROTECTIVE EASILY CLEANED CLEAR POLYCARBONATE OUTER DOME, 2.3 MILLION PEAK CANDELA
  • TEMPERATURE R
  • 57EDF MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 57EDFG-N5
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

Metal Horn with LED Beacon 120V AC - 855HM-CGMA10DL6 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
Color Blue
View Details
FB2PST Fireball® Strobe Warning Lights - FB2PST-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,CSFM,UL,cUL
View Details
Beacons - 180698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Surface mount
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details
Remote Carbon Dioxide CO2 Storage Safety 3 Alarm -  - CO2Meter.com
Specs
Visual Indicators Combination
Operating Temperature 32 to 122 F (0 to 50 C)
View Details