Federal Signal Corporation - Industrial Signaling and Systems FB2PST Fireball® Strobe Warning Lights FB2PST-012-024R

Description
Available in 12-24 Vdc, 24 Vdc, 120 Vac, and 240 Vac Six lens colors: Amber, Blue, Clear, Green, Magenta and Red 10,000-hour strobe tube Integrated 1/2-inch NPT pipe and surface mount Indoor/outdoor use Conformal coated PCBA Type 4X, IP66 enclosure IP67, IP69K compliant CSA Certified UL and cUL Listed Features Federal Signal’s Fireball® warning strobe light is a solution to a wide variety of stationary and vehicular warning requirements. The Fireball warning strobe light features a lens that twists off for quick lens and lamp replacements. The base features an integrated 1/2-inch NPT pipe mount base as well as the three holes required for surface mount configurations. The Fireball lens and base design provide a water-tight, dust-tight, and corrosion-resistant Type 4X rating. The Fireball strobe warning light is especially effective in industrial hazard warning, process control, status indication, and areas with high ambient noise levels. It is ideal for industrial applications where a vibration-resistant light is required.
Request a Quote Datasheet
Description
Available in 12-24 Vdc, 24 Vdc, 120 Vac, and 240 Vac Six lens colors: Amber, Blue, Clear, Green, Magenta and Red 10,000-hour strobe tube Integrated 1/2-inch NPT pipe and surface mount Indoor/outdoor use Conformal coated PCBA Type 4X, IP66 enclosure IP67, IP69K compliant CSA Certified UL and cUL Listed Features Federal Signal’s Fireball® warning strobe light is a solution to a wide variety of stationary and vehicular warning requirements. The Fireball warning strobe light features a lens that twists off for quick lens and lamp replacements. The base features an integrated 1/2-inch NPT pipe mount base as well as the three holes required for surface mount configurations. The Fireball lens and base design provide a water-tight, dust-tight, and corrosion-resistant Type 4X rating. The Fireball strobe warning light is especially effective in industrial hazard warning, process control, status indication, and areas with high ambient noise levels. It is ideal for industrial applications where a vibration-resistant light is required.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FB2PST Fireball® Strobe Warning Lights - FB2PST-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
FB2PST Fireball® Strobe Warning Lights
FB2PST-012-024R
FB2PST Fireball® Strobe Warning Lights FB2PST-012-024R
Available in 12-24 Vdc, 24 Vdc, 120 Vac, and 240 Vac Six lens colors: Amber, Blue, Clear, Green, Magenta and Red 10,000-hour strobe tube Integrated 1/2-inch NPT pipe and surface mount Indoor/outdoor use Conformal coated PCBA Type 4X, IP66 enclosure IP67, IP69K compliant CSA Certified UL and cUL Listed Features Federal Signal’s Fireball® warning strobe light is a solution to a wide variety of stationary and vehicular warning requirements. The Fireball warning strobe light features a lens that twists off for quick lens and lamp replacements. The base features an integrated 1/2-inch NPT pipe mount base as well as the three holes required for surface mount configurations. The Fireball lens and base design provide a water-tight, dust-tight, and corrosion-resistant Type 4X rating. The Fireball strobe warning light is especially effective in industrial hazard warning, process control, status indication, and areas with high ambient noise levels. It is ideal for industrial applications where a vibration-resistant light is required.
  • Available in 12-24 Vdc, 24 Vdc, 120 Vac, and 240 Vac
  • Six lens colors: Amber, Blue, Clear, Green, Magenta and Red
  • 10,000-hour strobe tube
  • Integrated 1/2-inch NPT pipe and surface mount
  • Indoor/outdoor use
  • Conformal coated PCBA
  • Type 4X, IP66 enclosure
  • IP67, IP69K compliant
  • CSA Certified
  • UL and cUL Listed

Features

Federal Signal’s Fireball® warning strobe light is a solution to a wide variety of stationary and vehicular warning requirements.

The Fireball warning strobe light features a lens that twists off for quick lens and lamp replacements. The base features an integrated 1/2-inch NPT pipe mount base as well as the three holes required for surface mount configurations. The Fireball lens and base design provide a water-tight, dust-tight, and corrosion-resistant Type 4X rating.

The Fireball strobe warning light is especially effective in industrial hazard warning, process control, status indication, and areas with high ambient noise levels. It is ideal for industrial applications where a vibration-resistant light is required.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Warning Lights
Product Number FB2PST-012-024R
Product Name FB2PST Fireball® Strobe Warning Lights
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,CSFM,UL,cUL
Visual Indicators Strobe
Flash Rate 80 flashes per minute
Unlock Full Specs
to access all available technical data

Similar Products

191XL-CN Hazardous Location Zone Listed LED Lights - 191XL-CN-120-240R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pipe
Agency Approvals UL; ULC; Marine,UL,cUL
Flash Type Single; Continuous
View Details
191XL-CN Hazardous Location Zone Listed LED Lights - 191XL-CN-S024M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; Marine,UL,cUL
Flash Type Single; Continuous
View Details
154XST Hazardous Location Supervised Warning Lights - 154XST-012-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSFM,Marine,UL,cUL
View Details
191XL-CN Hazardous Location Zone Listed LED Lights - 191XL-CN-S120240G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; Marine,UL,cUL
Flash Type Single; Continuous
View Details