United Technologies Corporation Strobe/Flashing Light Unit 57EDFC-R5

Description
DOUBLE FLASH STROBE LIGHT TYPE POLYCARBONATE LENS, CLEAR POLYCARBONATE DOME MATERIAL 6-1/2 INCH DIA X 8 INCH H SIZE UL, CSA APPROVAL 240 VAC AT 50/60 HZ OPERATING VOLTAGE HEAVY DUTY, INDOOR/OUTDOOR APPLICATION 3/4 INCH CONDUIT MOUNTING NEMA 4X ENCLOSURE 0.1 AMPERE OPERATING CURRENT CLEAR LENS COLOR 2300000 CD LIGHT INTENSITY EDWARDS[R] BRAND LAMP LIFE 3000 HR LENS TYPE FRESNEL WITH EPOXY FINISH BASE, DOME FACING UP 57EDF MODEL
Datasheet
Description
DOUBLE FLASH STROBE LIGHT TYPE POLYCARBONATE LENS, CLEAR POLYCARBONATE DOME MATERIAL 6-1/2 INCH DIA X 8 INCH H SIZE UL, CSA APPROVAL 240 VAC AT 50/60 HZ OPERATING VOLTAGE HEAVY DUTY, INDOOR/OUTDOOR APPLICATION 3/4 INCH CONDUIT MOUNTING NEMA 4X ENCLOSURE 0.1 AMPERE OPERATING CURRENT CLEAR LENS COLOR 2300000 CD LIGHT INTENSITY EDWARDS[R] BRAND LAMP LIFE 3000 HR LENS TYPE FRESNEL WITH EPOXY FINISH BASE, DOME FACING UP 57EDF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 57EDFC-R5 - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
57EDFC-R5
Strobe/Flashing Light Unit 57EDFC-R5
DOUBLE FLASH STROBE LIGHT TYPE POLYCARBONATE LENS, CLEAR POLYCARBONATE DOME MATERIAL 6-1/2 INCH DIA X 8 INCH H SIZE UL, CSA APPROVAL 240 VAC AT 50/60 HZ OPERATING VOLTAGE HEAVY DUTY, INDOOR/OUTDOOR APPLICATION 3/4 INCH CONDUIT MOUNTING NEMA 4X ENCLOSURE 0.1 AMPERE OPERATING CURRENT CLEAR LENS COLOR 2300000 CD LIGHT INTENSITY EDWARDS[R] BRAND LAMP LIFE 3000 HR LENS TYPE FRESNEL WITH EPOXY FINISH BASE, DOME FACING UP 57EDF MODEL
  • DOUBLE FLASH STROBE LIGHT TYPE
  • POLYCARBONATE LENS, CLEAR POLYCARBONATE DOME MATERIAL
  • 6-1/2 INCH DIA X 8 INCH H SIZE
  • UL, CSA APPROVAL
  • 240 VAC AT 50/60 HZ OPERATING VOLTAGE
  • HEAVY DUTY, INDOOR/OUTDOOR APPLICATION
  • 3/4 INCH CONDUIT MOUNTING
  • NEMA 4X ENCLOSURE
  • 0.1 AMPERE OPERATING CURRENT
  • CLEAR LENS COLOR
  • 2300000 CD LIGHT INTENSITY
  • EDWARDS[R] BRAND
  • LAMP LIFE 3000 HR
  • LENS TYPE FRESNEL
  • WITH EPOXY FINISH BASE, DOME FACING UP
  • 57EDF MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 57EDFC-R5
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Features Outdoor Rated
Agency Approvals UL
Visual Indicators Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 230V AC Industrial Horn - 855H-BCA20EDR8 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
371DST Commander® Double Strobe Hazardous Location Lights - 371DST-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1-Inch NPT Pipe,Surface
Agency Approvals UL; ULC; UL,cUL
Visual Indicators Strobe
View Details
Sounder Beacons - 104154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
Color Amber; Amber
View Details
CO2 Storage Safety 3 Alarm Horn Strobe Lights -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details