United Technologies Corporation Stack Light Module 57EDFB-N5

Description
DOUBLE FLASHING STROBE LIGHT TYPE 6-1/2 INCH DIA X 8 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X ENCLOSURE XENON LAMP TYPE 0.2 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL BLUE LENS COLOR 2.3 MILLION CD LIGHT INTENSITY ADAPTABEACON BRAND BASE FINISH CORROSION RESISTANT HEAT FLOWED EPOXY LAMP LIFE 3000 HR APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL MOUNTING 3/4 INCH CONDUIT INCLUDES PROTECTIVE EASILY CLEANED CLEAR POLYCARBONATE OUTER DOME, 2.3 MILLION PEAK CANDELA TEMPERATURE R 57EDF MODEL
Datasheet
Description
DOUBLE FLASHING STROBE LIGHT TYPE 6-1/2 INCH DIA X 8 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X ENCLOSURE XENON LAMP TYPE 0.2 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL BLUE LENS COLOR 2.3 MILLION CD LIGHT INTENSITY ADAPTABEACON BRAND BASE FINISH CORROSION RESISTANT HEAT FLOWED EPOXY LAMP LIFE 3000 HR APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL MOUNTING 3/4 INCH CONDUIT INCLUDES PROTECTIVE EASILY CLEANED CLEAR POLYCARBONATE OUTER DOME, 2.3 MILLION PEAK CANDELA TEMPERATURE R 57EDF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 57EDFB-N5 - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
57EDFB-N5
Stack Light Module 57EDFB-N5
DOUBLE FLASHING STROBE LIGHT TYPE 6-1/2 INCH DIA X 8 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE NEMA 4X ENCLOSURE XENON LAMP TYPE 0.2 AMPERE OPERATING CURRENT SHATTER RESISTANT POLYCARBONATE LENS MATERIAL BLUE LENS COLOR 2.3 MILLION CD LIGHT INTENSITY ADAPTABEACON BRAND BASE FINISH CORROSION RESISTANT HEAT FLOWED EPOXY LAMP LIFE 3000 HR APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL MOUNTING 3/4 INCH CONDUIT INCLUDES PROTECTIVE EASILY CLEANED CLEAR POLYCARBONATE OUTER DOME, 2.3 MILLION PEAK CANDELA TEMPERATURE R 57EDF MODEL
  • DOUBLE FLASHING STROBE LIGHT TYPE
  • 6-1/2 INCH DIA X 8 INCH H SIZE
  • UL 1638, CUL APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • NEMA 4X ENCLOSURE
  • XENON LAMP TYPE
  • 0.2 AMPERE OPERATING CURRENT
  • SHATTER RESISTANT POLYCARBONATE LENS MATERIAL
  • BLUE LENS COLOR
  • 2.3 MILLION CD LIGHT INTENSITY
  • ADAPTABEACON BRAND
  • BASE FINISH CORROSION RESISTANT HEAT FLOWED EPOXY
  • LAMP LIFE 3000 HR
  • APPLICATION COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL
  • MOUNTING 3/4 INCH CONDUIT
  • INCLUDES PROTECTIVE EASILY CLEANED CLEAR POLYCARBONATE OUTER DOME, 2.3 MILLION PEAK CANDELA
  • TEMPERATURE R
  • 57EDF MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 57EDFB-N5
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

Sounder Beacons - 100982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
Color Red; Red
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Industrial Horn 24V DC Industrial Horn - 855H-BCD24DDR3 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
Color Green
View Details
27XST Explosion-Proof Strobe Lights - 27XST-120A-MOD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pendant,Ceiling,Wall
Features Explosion Proof
Agency Approvals UL; ULC; CSFM,Marine,UL,cUL
View Details