ROUND VIBRATING EXPOSED STRIKER TYPE
2-5/8 INCH D X 10-5/8 INCH H SIZE
GRAY COLOR
FACTORY, INSTITUTION, OEM, OFFICE APPLICATION
24 VAC VOLTAGE RATING
0.2 AMPERE CURRENT RATING
4.8 VA POWER RATING
84 DB AT 1 M, 74 DB AT 10 FT SOUND INTENSITY
6 INCH DIA GONG SIZE
DC COIL RESISTANCE 24 OHM
United Technologies Corporation
Done
Datasheet
Description
ROUND VIBRATING EXPOSED STRIKER TYPE
2-5/8 INCH D X 10-5/8 INCH H SIZE
GRAY COLOR
FACTORY, INSTITUTION, OEM, OFFICE APPLICATION
24 VAC VOLTAGE RATING
0.2 AMPERE CURRENT RATING
4.8 VA POWER RATING
84 DB AT 1 M, 74 DB AT 10 FT SOUND INTENSITY
6 INCH DIA GONG SIZE
DC COIL RESISTANCE 24 OHM
ROUND VIBRATING EXPOSED STRIKER TYPE
2-5/8 INCH D X 10-5/8 INCH H SIZE
GRAY COLOR
FACTORY, INSTITUTION, OEM, OFFICE APPLICATION
24 VAC VOLTAGE RATING
0.2 AMPERE CURRENT RATING
4.8 VA POWER RATING
84 DB AT 1 M, 74 DB AT 10 FT SOUND INTENSITY
6 INCH DIA GONG SIZE
DC COIL RESISTANCE 24 OHM
ROUND VIBRATING EXPOSED STRIKER TYPE
2-5/8 INCH D X 10-5/8 INCH H SIZE
GRAY COLOR
FACTORY, INSTITUTION, OEM, OFFICE APPLICATION
24 VAC VOLTAGE RATING
0.2 AMPERE CURRENT RATING
4.8 VA POWER RATING
84 DB AT 1 M, 74 DB AT 10 FT SOUND INTENSITY
6 INCH DIA GONG SIZE
DC COIL RESISTANCE 24 OHM
Supplier's Site
Datasheet
Technical Specifications
United Technologies Corporation
Product Category
Audible Alarms
Product Number
55-6G5
Product Name
Bell
Specialty Applications
Safety
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems