United Technologies Corporation Bell 55-4G5

Description
ROUND VIBRATING EXPOSED STRIKER TYPE 2-1/8 INCH D X 7-3/8 INCH H SIZE GRAY COLOR FACTORY, INSTITUTION, OEM, OFFICE APPLICATION 24 VAC VOLTAGE RATING 0.2 AMPERE CURRENT RATING 4.8 VA POWER RATING 78 DB AT 1 M, 68 DB AT 10 FT SOUND INTENSITY 4 INCH DIA GONG SIZE DC COIL RESISTANCE 20 OHM
Datasheet
Description
ROUND VIBRATING EXPOSED STRIKER TYPE 2-1/8 INCH D X 7-3/8 INCH H SIZE GRAY COLOR FACTORY, INSTITUTION, OEM, OFFICE APPLICATION 24 VAC VOLTAGE RATING 0.2 AMPERE CURRENT RATING 4.8 VA POWER RATING 78 DB AT 1 M, 68 DB AT 10 FT SOUND INTENSITY 4 INCH DIA GONG SIZE DC COIL RESISTANCE 20 OHM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROUND VIBRATING EXPOSED STRIKER TYPE 2-1/8 INCH D X 7-3/8 INCH H SIZE GRAY COLOR FACTORY, INSTITUTION, OEM, OFFICE APPLICATION 24 VAC VOLTAGE RATING 0.2 AMPERE CURRENT RATING 4.8 VA POWER RATING 78 DB AT 1 M, 68 DB AT 10 FT SOUND INTENSITY 4 INCH DIA GONG SIZE DC COIL RESISTANCE 20 OHM
  • ROUND VIBRATING EXPOSED STRIKER TYPE
  • 2-1/8 INCH D X 7-3/8 INCH H SIZE
  • GRAY COLOR
  • FACTORY, INSTITUTION, OEM, OFFICE APPLICATION
  • 24 VAC VOLTAGE RATING
  • 0.2 AMPERE CURRENT RATING
  • 4.8 VA POWER RATING
  • 78 DB AT 1 M, 68 DB AT 10 FT SOUND INTENSITY
  • 4 INCH DIA GONG SIZE
  • DC COIL RESISTANCE 20 OHM
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 55-4G5
Product Name Bell
Specialty Applications Safety
Unlock Full Specs
to access all available technical data

Similar Products

Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Oxygen Enrichment Safety Alarm -  - CO2Meter.com
Specs
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details