United Technologies Corporation Bell 55-4AM

Description
ROUND VIBRATING EXPOSED STRIKER TYPE 2-1/8 INCH D X 7-3/8 INCH H SIZE GRAY COLOR FACTORY, INSTITUTION, OEM, OFFICE APPLICATION 6 VDC, 8 VAC VOLTAGE RATING 0.85 AMPERE AT 6 VDC, 1.1 AMPERE AT 8 VAC CURRENT RATING 5.1 VA AT 6 VDC, 8.8 VA AT 8 VAC POWER RATING 78 DB AT 1 M, 68 DB AT 10 FT SOUND INTENSITY 4 INCH DIA GONG SIZE DC COIL RESISTANCE 2.2 OHM
Datasheet
Description
ROUND VIBRATING EXPOSED STRIKER TYPE 2-1/8 INCH D X 7-3/8 INCH H SIZE GRAY COLOR FACTORY, INSTITUTION, OEM, OFFICE APPLICATION 6 VDC, 8 VAC VOLTAGE RATING 0.85 AMPERE AT 6 VDC, 1.1 AMPERE AT 8 VAC CURRENT RATING 5.1 VA AT 6 VDC, 8.8 VA AT 8 VAC POWER RATING 78 DB AT 1 M, 68 DB AT 10 FT SOUND INTENSITY 4 INCH DIA GONG SIZE DC COIL RESISTANCE 2.2 OHM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ROUND VIBRATING EXPOSED STRIKER TYPE 2-1/8 INCH D X 7-3/8 INCH H SIZE GRAY COLOR FACTORY, INSTITUTION, OEM, OFFICE APPLICATION 6 VDC, 8 VAC VOLTAGE RATING 0.85 AMPERE AT 6 VDC, 1.1 AMPERE AT 8 VAC CURRENT RATING 5.1 VA AT 6 VDC, 8.8 VA AT 8 VAC POWER RATING 78 DB AT 1 M, 68 DB AT 10 FT SOUND INTENSITY 4 INCH DIA GONG SIZE DC COIL RESISTANCE 2.2 OHM
  • ROUND VIBRATING EXPOSED STRIKER TYPE
  • 2-1/8 INCH D X 7-3/8 INCH H SIZE
  • GRAY COLOR
  • FACTORY, INSTITUTION, OEM, OFFICE APPLICATION
  • 6 VDC, 8 VAC VOLTAGE RATING
  • 0.85 AMPERE AT 6 VDC, 1.1 AMPERE AT 8 VAC CURRENT RATING
  • 5.1 VA AT 6 VDC, 8.8 VA AT 8 VAC POWER RATING
  • 78 DB AT 1 M, 68 DB AT 10 FT SOUND INTENSITY
  • 4 INCH DIA GONG SIZE
  • DC COIL RESISTANCE 2.2 OHM
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 55-4AM
Product Name Bell
Specialty Applications Safety
Unlock Full Specs
to access all available technical data

Similar Products

ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Sounder Beacons - 100985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
View Details