United Technologies CorporationStack Light Module53R-E1
Description
ROTATING LIGHT TYPE
6 INCH DIA X 8-1/2 INCH H SIZE
UL 1638, CUL APPROVAL
12 VDC OPERATING VOLTAGE
25 W INCANDESCENT LAMP TYPE
1.8 AMPERE OPERATING CURRENT
RED LENS COLOR
65 FPM FLASH RATE
402 LUMEN LIGHT INTENSITY
ADAPTABEACON BRAND
REVOLUTION RATE 75 RPM
BASE MATERIAL CAST
LAMP LIFE 200 HR
APPLICATION INDOOR/OUTDOOR
MOUNTING 1/2 INCH NPT CONDUIT/SURFACE, 4 INCH OCTAGON BOX
TEMPERATURE RATING -31 TO 150 DEG F
INCLUDES POLYCARBONATE DOME, LIGHT INTENSIFYING REFLECTOR
53 MODEL
United Technologies Corporation
Done
Datasheet
Description
ROTATING LIGHT TYPE
6 INCH DIA X 8-1/2 INCH H SIZE
UL 1638, CUL APPROVAL
12 VDC OPERATING VOLTAGE
25 W INCANDESCENT LAMP TYPE
1.8 AMPERE OPERATING CURRENT
RED LENS COLOR
65 FPM FLASH RATE
402 LUMEN LIGHT INTENSITY
ADAPTABEACON BRAND
REVOLUTION RATE 75 RPM
BASE MATERIAL CAST
LAMP LIFE 200 HR
APPLICATION INDOOR/OUTDOOR
MOUNTING 1/2 INCH NPT CONDUIT/SURFACE, 4 INCH OCTAGON BOX
TEMPERATURE RATING -31 TO 150 DEG F
INCLUDES POLYCARBONATE DOME, LIGHT INTENSIFYING REFLECTOR
53 MODEL
ROTATING LIGHT TYPE
6 INCH DIA X 8-1/2 INCH H SIZE
UL 1638, CUL APPROVAL
12 VDC OPERATING VOLTAGE
25 W INCANDESCENT LAMP TYPE
1.8 AMPERE OPERATING CURRENT
RED LENS COLOR
65 FPM FLASH RATE
402 LUMEN LIGHT INTENSITY
ADAPTABEACON BRAND
REVOLUTION RATE 75 RPM
BASE MATERIAL CAST
LAMP LIFE 200 HR
APPLICATION INDOOR/OUTDOOR
MOUNTING 1/2 INCH NPT CONDUIT/SURFACE, 4 INCH OCTAGON BOX
TEMPERATURE RATING -31 TO 150 DEG F
INCLUDES POLYCARBONATE DOME, LIGHT INTENSIFYING REFLECTOR
53 MODEL
ROTATING LIGHT TYPE
6 INCH DIA X 8-1/2 INCH H SIZE
UL 1638, CUL APPROVAL
12 VDC OPERATING VOLTAGE
25 W INCANDESCENT LAMP TYPE
1.8 AMPERE OPERATING CURRENT
RED LENS COLOR
65 FPM FLASH RATE
402 LUMEN LIGHT INTENSITY
ADAPTABEACON BRAND
REVOLUTION RATE 75 RPM
BASE MATERIAL CAST
LAMP LIFE 200 HR
APPLICATION INDOOR/OUTDOOR
MOUNTING 1/2 INCH NPT CONDUIT/SURFACE, 4 INCH OCTAGON BOX
TEMPERATURE RATING -31 TO 150 DEG F
INCLUDES POLYCARBONATE DOME, LIGHT INTENSIFYING REFLECTOR
53 MODEL
Supplier's Site
Datasheet
Technical Specifications
United Technologies Corporation
Product Category
Warning Lights
Product Number
53R-E1
Product Name
Stack Light Module
Agency Approvals
UL; ULC
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems