United Technologies Corporation Stack Light Module 53C-E1

Description
ROTATING LIGHT TYPE 6 INCH DIA X 8-1/2 INCH H SIZE UL 1638, CUL APPROVAL 12 VDC OPERATING VOLTAGE 25 W INCANDESCENT LAMP TYPE 1.8 AMPERE OPERATING CURRENT CLEAR LENS COLOR 65 FPM FLASH RATE 402 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND REVOLUTION RATE 75 RPM BASE MATERIAL CAST LAMP LIFE 200 HR APPLICATION INDOOR/OUTDOOR MOUNTING 1/2 INCH NPT CONDUIT/SURFACE, 4 INCH OCTAGON BOX TEMPERATURE RATING -31 TO 150 DEG F INCLUDES POLYCARBONATE DOME, LIGHT INTENSIFYING REFLECTOR 53 MODEL
Datasheet
Description
ROTATING LIGHT TYPE 6 INCH DIA X 8-1/2 INCH H SIZE UL 1638, CUL APPROVAL 12 VDC OPERATING VOLTAGE 25 W INCANDESCENT LAMP TYPE 1.8 AMPERE OPERATING CURRENT CLEAR LENS COLOR 65 FPM FLASH RATE 402 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND REVOLUTION RATE 75 RPM BASE MATERIAL CAST LAMP LIFE 200 HR APPLICATION INDOOR/OUTDOOR MOUNTING 1/2 INCH NPT CONDUIT/SURFACE, 4 INCH OCTAGON BOX TEMPERATURE RATING -31 TO 150 DEG F INCLUDES POLYCARBONATE DOME, LIGHT INTENSIFYING REFLECTOR 53 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 53C-E1 - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
53C-E1
Stack Light Module 53C-E1
ROTATING LIGHT TYPE 6 INCH DIA X 8-1/2 INCH H SIZE UL 1638, CUL APPROVAL 12 VDC OPERATING VOLTAGE 25 W INCANDESCENT LAMP TYPE 1.8 AMPERE OPERATING CURRENT CLEAR LENS COLOR 65 FPM FLASH RATE 402 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND REVOLUTION RATE 75 RPM BASE MATERIAL CAST LAMP LIFE 200 HR APPLICATION INDOOR/OUTDOOR MOUNTING 1/2 INCH NPT CONDUIT/SURFACE, 4 INCH OCTAGON BOX TEMPERATURE RATING -31 TO 150 DEG F INCLUDES POLYCARBONATE DOME, LIGHT INTENSIFYING REFLECTOR 53 MODEL
  • ROTATING LIGHT TYPE
  • 6 INCH DIA X 8-1/2 INCH H SIZE
  • UL 1638, CUL APPROVAL
  • 12 VDC OPERATING VOLTAGE
  • 25 W INCANDESCENT LAMP TYPE
  • 1.8 AMPERE OPERATING CURRENT
  • CLEAR LENS COLOR
  • 65 FPM FLASH RATE
  • 402 LUMEN LIGHT INTENSITY
  • ADAPTABEACON BRAND
  • REVOLUTION RATE 75 RPM
  • BASE MATERIAL CAST
  • LAMP LIFE 200 HR
  • APPLICATION INDOOR/OUTDOOR
  • MOUNTING 1/2 INCH NPT CONDUIT/SURFACE, 4 INCH OCTAGON BOX
  • TEMPERATURE RATING -31 TO 150 DEG F
  • INCLUDES POLYCARBONATE DOME, LIGHT INTENSIFYING REFLECTOR
  • 53 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 53C-E1
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 24V DC Industrial Horn - 855H-BCD24CDR5 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
Color Amber
View Details
FB2LED Fireball® LED Single and Quad Color Warning Lights - FB2LED-120-240M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL
View Details
Beacons - 1974582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Fixed
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details
Single Sensor O2 Deficiency Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details