United Technologies Corporation Stack Light Module 52R-R5

Description
ROTATING LIGHT TYPE 6 INCH DIA X 8-1/2 INCH H SIZE UL 1638, CUL APPROVAL 240 VAC AT 50/60 HZ OPERATING VOLTAGE 25 W INCANDESCENT LAMP TYPE 0.1 AMPERE OPERATING CURRENT RED LENS COLOR 65 FPM FLASH RATE 232 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND REVOLUTION RATE 75 RPM BASE MATERIAL CAST LAMP LIFE 120 HR APPLICATION INDOOR/OUTDOOR MOUNTING 1/2 INCH NPT CONDUIT/SURFACE, 4 INCH OCTAGON BOX TEMPERATURE RATING -31 TO 150 DEG F INCLUDES POLYCARBONATE DOME, LIGHT INTENSIFYING REFLECTOR 52 MODEL
Datasheet
Description
ROTATING LIGHT TYPE 6 INCH DIA X 8-1/2 INCH H SIZE UL 1638, CUL APPROVAL 240 VAC AT 50/60 HZ OPERATING VOLTAGE 25 W INCANDESCENT LAMP TYPE 0.1 AMPERE OPERATING CURRENT RED LENS COLOR 65 FPM FLASH RATE 232 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND REVOLUTION RATE 75 RPM BASE MATERIAL CAST LAMP LIFE 120 HR APPLICATION INDOOR/OUTDOOR MOUNTING 1/2 INCH NPT CONDUIT/SURFACE, 4 INCH OCTAGON BOX TEMPERATURE RATING -31 TO 150 DEG F INCLUDES POLYCARBONATE DOME, LIGHT INTENSIFYING REFLECTOR 52 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 52R-R5 - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
52R-R5
Stack Light Module 52R-R5
ROTATING LIGHT TYPE 6 INCH DIA X 8-1/2 INCH H SIZE UL 1638, CUL APPROVAL 240 VAC AT 50/60 HZ OPERATING VOLTAGE 25 W INCANDESCENT LAMP TYPE 0.1 AMPERE OPERATING CURRENT RED LENS COLOR 65 FPM FLASH RATE 232 LUMEN LIGHT INTENSITY ADAPTABEACON BRAND REVOLUTION RATE 75 RPM BASE MATERIAL CAST LAMP LIFE 120 HR APPLICATION INDOOR/OUTDOOR MOUNTING 1/2 INCH NPT CONDUIT/SURFACE, 4 INCH OCTAGON BOX TEMPERATURE RATING -31 TO 150 DEG F INCLUDES POLYCARBONATE DOME, LIGHT INTENSIFYING REFLECTOR 52 MODEL
  • ROTATING LIGHT TYPE
  • 6 INCH DIA X 8-1/2 INCH H SIZE
  • UL 1638, CUL APPROVAL
  • 240 VAC AT 50/60 HZ OPERATING VOLTAGE
  • 25 W INCANDESCENT LAMP TYPE
  • 0.1 AMPERE OPERATING CURRENT
  • RED LENS COLOR
  • 65 FPM FLASH RATE
  • 232 LUMEN LIGHT INTENSITY
  • ADAPTABEACON BRAND
  • REVOLUTION RATE 75 RPM
  • BASE MATERIAL CAST
  • LAMP LIFE 120 HR
  • APPLICATION INDOOR/OUTDOOR
  • MOUNTING 1/2 INCH NPT CONDUIT/SURFACE, 4 INCH OCTAGON BOX
  • TEMPERATURE RATING -31 TO 150 DEG F
  • INCLUDES POLYCARBONATE DOME, LIGHT INTENSIFYING REFLECTOR
  • 52 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 52R-R5
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 24V AC Industrial Horn - 855H-BCA24EDR6 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
371DST Commander® Double Strobe Hazardous Location Lights - 371DST-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1-Inch NPT Pipe,Surface
Agency Approvals UL; ULC; UL,cUL
Visual Indicators Strobe
View Details
Sounder Beacons - 142128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Steady, Flashing
Color Red; Red
View Details
Single Sensor O2 Deficiency Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details