United Technologies Corporation Strobe/Flashing Light Unit 52G-G5-20WH

Description
ROTATING LIGHT TYPE 6 INCH DIA X 8-1/2 INCH H SIZE UL, CSA APPROVAL 24 VAC 50/60 HZ OPERATING VOLTAGE INDOOR/OUTDOOR, SECURITY SYSTEM, VEHICULAR APPLICATION 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX/SURFACE MOUNTING 20 W HALOGEN LAMP TYPE 0.8 AMPERE OPERATING CURRENT GREEN LENS COLOR 75 RPM FLASH RATE 226 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND CAST SOCKET JUNCTION BOX LAMP LIFE 25000 HR AT 65 FPM LAMP SOCKET BAYONET LIGHT INTENSIFYING REFLECTOR WITH DOME FACING UP 52 MODEL
Datasheet
Description
ROTATING LIGHT TYPE 6 INCH DIA X 8-1/2 INCH H SIZE UL, CSA APPROVAL 24 VAC 50/60 HZ OPERATING VOLTAGE INDOOR/OUTDOOR, SECURITY SYSTEM, VEHICULAR APPLICATION 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX/SURFACE MOUNTING 20 W HALOGEN LAMP TYPE 0.8 AMPERE OPERATING CURRENT GREEN LENS COLOR 75 RPM FLASH RATE 226 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND CAST SOCKET JUNCTION BOX LAMP LIFE 25000 HR AT 65 FPM LAMP SOCKET BAYONET LIGHT INTENSIFYING REFLECTOR WITH DOME FACING UP 52 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 52G-G5-20WH - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
52G-G5-20WH
Strobe/Flashing Light Unit 52G-G5-20WH
ROTATING LIGHT TYPE 6 INCH DIA X 8-1/2 INCH H SIZE UL, CSA APPROVAL 24 VAC 50/60 HZ OPERATING VOLTAGE INDOOR/OUTDOOR, SECURITY SYSTEM, VEHICULAR APPLICATION 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX/SURFACE MOUNTING 20 W HALOGEN LAMP TYPE 0.8 AMPERE OPERATING CURRENT GREEN LENS COLOR 75 RPM FLASH RATE 226 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND CAST SOCKET JUNCTION BOX LAMP LIFE 25000 HR AT 65 FPM LAMP SOCKET BAYONET LIGHT INTENSIFYING REFLECTOR WITH DOME FACING UP 52 MODEL
  • ROTATING LIGHT TYPE
  • 6 INCH DIA X 8-1/2 INCH H SIZE
  • UL, CSA APPROVAL
  • 24 VAC 50/60 HZ OPERATING VOLTAGE
  • INDOOR/OUTDOOR, SECURITY SYSTEM, VEHICULAR APPLICATION
  • 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX/SURFACE MOUNTING
  • 20 W HALOGEN LAMP TYPE
  • 0.8 AMPERE OPERATING CURRENT
  • GREEN LENS COLOR
  • 75 RPM FLASH RATE
  • 226 LUMEN LIGHT INTENSITY
  • ADAPTABEACON[R] BRAND
  • CAST SOCKET JUNCTION BOX
  • LAMP LIFE 25000 HR AT 65 FPM
  • LAMP SOCKET BAYONET
  • LIGHT INTENSIFYING REFLECTOR
  • WITH DOME FACING UP
  • 52 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 52G-G5-20WH
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Features Outdoor Rated
Agency Approvals UL
Unlock Full Specs
to access all available technical data

Similar Products

AV1-LED Flashing Combination Audible/Visual Signals - AV1-LED-120C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Visual Indicators Combination; Flashing
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Industrial Horn 115V AC Industrial Horn - 855H-BCA10DDR8 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
Sounder Beacons - 1931045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing 1 Hz, Flashing 0.5 Hz, Continuous
Color Green; Green
View Details