United Technologies Corporation Strobe/Flashing Light Unit 52C-R5

Description
ROTATING LIGHT TYPE 6 INCH DIA X 8-1/2 INCH H SIZE UL, CSA APPROVAL 240 VAC AT 50/60 HZ OPERATING VOLTAGE INDOOR/OUTDOOR, SECURITY SYSTEM, VEHICULAR APPLICATION 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX/SURFACE MOUNTING 0.1 AMPERE OPERATING CURRENT CLEAR LENS COLOR 75 RPM FLASH RATE 232 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND CAST SOCKET JUNCTION BOX LAMP LIFE 120 HR AT 65 FPM LAMP WATTAGE 25 W LAMP SOCKET BAYONET LIGHT INTENSIFYING REFLECTOR WITH DOME FACING UP 52 MODEL
Datasheet
Description
ROTATING LIGHT TYPE 6 INCH DIA X 8-1/2 INCH H SIZE UL, CSA APPROVAL 240 VAC AT 50/60 HZ OPERATING VOLTAGE INDOOR/OUTDOOR, SECURITY SYSTEM, VEHICULAR APPLICATION 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX/SURFACE MOUNTING 0.1 AMPERE OPERATING CURRENT CLEAR LENS COLOR 75 RPM FLASH RATE 232 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND CAST SOCKET JUNCTION BOX LAMP LIFE 120 HR AT 65 FPM LAMP WATTAGE 25 W LAMP SOCKET BAYONET LIGHT INTENSIFYING REFLECTOR WITH DOME FACING UP 52 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 52C-R5 - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
52C-R5
Strobe/Flashing Light Unit 52C-R5
ROTATING LIGHT TYPE 6 INCH DIA X 8-1/2 INCH H SIZE UL, CSA APPROVAL 240 VAC AT 50/60 HZ OPERATING VOLTAGE INDOOR/OUTDOOR, SECURITY SYSTEM, VEHICULAR APPLICATION 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX/SURFACE MOUNTING 0.1 AMPERE OPERATING CURRENT CLEAR LENS COLOR 75 RPM FLASH RATE 232 LUMEN LIGHT INTENSITY ADAPTABEACON[R] BRAND CAST SOCKET JUNCTION BOX LAMP LIFE 120 HR AT 65 FPM LAMP WATTAGE 25 W LAMP SOCKET BAYONET LIGHT INTENSIFYING REFLECTOR WITH DOME FACING UP 52 MODEL
  • ROTATING LIGHT TYPE
  • 6 INCH DIA X 8-1/2 INCH H SIZE
  • UL, CSA APPROVAL
  • 240 VAC AT 50/60 HZ OPERATING VOLTAGE
  • INDOOR/OUTDOOR, SECURITY SYSTEM, VEHICULAR APPLICATION
  • 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX/SURFACE MOUNTING
  • 0.1 AMPERE OPERATING CURRENT
  • CLEAR LENS COLOR
  • 75 RPM FLASH RATE
  • 232 LUMEN LIGHT INTENSITY
  • ADAPTABEACON[R] BRAND
  • CAST SOCKET JUNCTION BOX
  • LAMP LIFE 120 HR AT 65 FPM
  • LAMP WATTAGE 25 W
  • LAMP SOCKET BAYONET
  • LIGHT INTENSIFYING REFLECTOR
  • WITH DOME FACING UP
  • 52 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 52C-R5
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Features Outdoor Rated
Agency Approvals UL
Unlock Full Specs
to access all available technical data

Similar Products

Safety Strobe Tower -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
Beacons - 2399236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
Color Amber; Amber
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details